- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Cable Entry-Max | Cable Entry-Min | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411167 Phoenix Contact | 390 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M40 | 27.94 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1411168 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M50 | 38.1 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 1.06 ~ 1.50 (27.0mm ~ 38.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1300970280 Molex | 2467 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCFS-20-19B-020-100CH TE Connectivity Raychem Cable Protection | 2874 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2017 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Olive | - | - | - | Straight | Shielded | - | - | - | Non-Compliant | - | M20x1.5 | - | Shrinkable Boot | 21.0058 mm | 0.56 (14.1mm) | 0.827 21.0mm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 1411141 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG9 | 7.874 mm | Seal, Strain Relief | - | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411201 Phoenix Contact | 89 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG29 | 24.892 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | - | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1300990095 Molex | 2432 |
| Datasheet | 15 Weeks | - | Cable | - | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | - | 0.44 ~ 0.56 (11.1mm ~ 14.2mm) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1478769-2 TE Connectivity Raychem Cable Protection | 2163 |
| Datasheet | 17 Weeks | - | Cable | - | Nylon | - | - | 2003 | - | - | Active | 1 (Unlimited) | Cable Gland, Anti-Vibration | - | - | Black | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M16 | 5 mm | Cap, Locknut, Seal | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | - | - | - | - | 15mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() NG-9511 Bud Industries | In Stock | - | Datasheet | 9 Weeks | - | - | 197 | Nylon | 5.669905g | - | - | - | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Black | NO | NO | NO | - | - | - | - | NEMA; UL | - | - | PG7 | 4.318 mm | Gasket, Nut, Seal | - | 0.12 ~ 0.17 (3.0mm ~ 4.3mm) | - | 0.169 inch | 0.118 inch | 5.0038mm | 27.9908mm | 12.3952mm | 12.3952mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1411162 Phoenix Contact | 3575 |
| Datasheet | 7 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M16 | 9.906 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1300980089 Molex | 23 |
| Datasheet | 11 Weeks | - | - | - | Nylon | - | - | - | Woodhead, MAX-LOC, 130098 | - | Active | Not Applicable | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | unknown | - | - | - | 1/2 NPT | - | - | - | 0.50 ~ 0.56 (12.7mm ~ 14.2mm) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1411133 Phoenix Contact | 3588 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M20 | 11.938 mm | Seal, Strain Relief | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() AIO-CSJM22 Amphenol Industrial Operations | 123 | - | Datasheet | 12 Weeks | - | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M22x1.5 | - | Panel Nut, Sealing Nut | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | 24.003mm | - | 24.003mm | - | - | RoHS Compliant | - | - | ||
![]() 1300990107 Molex | 2308 |
| Datasheet | 15 Weeks | - | Cable | - | Nylon | - | - | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | - | 0.63 ~ 0.75 (16.0mm ~ 19.0mm) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1411178 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | PG36 | 32.004 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1411129 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M50 | 38.1 mm | Seal, Strain Relief | - | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411202 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG36 | 32.004 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | - | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980138 Molex | 23 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5308 507 Altech Corporation | 658 |
| - | 5 Weeks | - | - | - | Polyamide | - | - | 2008 | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG7 | - | - | - | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 211194 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |