- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body material | Mounting hole diameter | A dimension | Body colour | C dimension | Cable accessories features | Cable external diameter | Certificates | D dimension | Grommet version | Gross weight | L dimension | Panel cutout diameter | Screw/Thread Size | Type of cable accessories | Operating temperature | Type | Color | Product Type | Hole diameter | Cable Diameter | Outside diameter | Product | Length | Panel thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG602062R0000 TE Connectivity | 81 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | M63 x 1.5 | - | - | Standard Cable Gland | - | Cable Glands, Strain Reliefs & Cord Grips | - | 34 mm to 44 mm | - | Cable Glands | - | - | ||
![]() 1SNG619009R0000 TE Connectivity | 45 |
| - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 x 1.5 | - | - | RJ45 Cable Gland | - | Cable Glands, Strain Reliefs & Cord Grips | - | 9 mm | - | Cable Glands | - | - | ||
![]() 1SNG621010R0000 TE Connectivity | In Stock | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | PG9 | - | - | Round Plug | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - | ||
![]() 1SNG601147R0000 TE Connectivity | 159 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | M63 x 1.5 | - | - | Standard Cable Gland | Black | Cable Glands, Strain Reliefs & Cord Grips | - | 34 mm to 44 mm | - | Cable Glands | - | - | ||
![]() 1SNG626171R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | PG21 | - | - | Standard Cable Gland | Black | Cable Glands, Strain Reliefs & Cord Grips | - | 13 mm to 18 mm | - | Cable Glands | - | - | ||
![]() 1SNG625035R0000 TE Connectivity | In Stock | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 x 1.5 | - | - | Standard Cable Gland | - | Cable Glands, Strain Reliefs & Cord Grips | - | 18 mm to 25 mm | - | Cable Glands | - | - | ||
![]() 1SNG609026R0000 TE Connectivity | 27 |
| - | Cold Rolled Steel (CR) | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT 2 in | - | - | Washer Gasket | Black | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - | ||
![]() 1SNG626144R0000 TE Connectivity | 45 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | PG9 | - | - | Standard Cable Gland | Black | Cable Glands, Strain Reliefs & Cord Grips | - | 2 mm to 6 mm | - | Cable Glands | - | - | ||
![]() 1SNG626111R0000 TE Connectivity | 45 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | Standard Cable Gland | Black | Cable Glands, Strain Reliefs & Cord Grips | - | 19 mm to 28 mm | - | Cable Glands | - | - | ||
![]() 19427 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | 22mm | - | - | - | - | with bulkhead | 1.97g | 8mm | 16mm | - | grommet | - | - | - | - | 12.5mm | - | - | - | - | max. 2.4mm | ||
![]() 19432 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | 12.7mm | - | - | RoHS compliant | - | with bulkhead | 0.575g | 6.7mm | 9.9mm | - | grommet | - | - | - | - | 6.4mm | - | - | - | - | max. 1.6mm | ||
![]() 19428 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | 25.5mm | - | - | - | - | with bulkhead | 3.232g | 8mm | 19mm | - | grommet | - | - | - | - | 15.5mm | - | - | - | - | max. 1.6mm | ||
![]() 60466 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | - | - | - | RoHS compliant | - | - | 2.715g | - | 8.7mm | - | strain relief | - | - | - | - | 5.1mm | - | - | - | 42.9mm | max. 1.6mm | ||
![]() 19433 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | 15.7mm | - | - | RoHS compliant | - | with bulkhead | 1.037g | 6.4mm | 12.5mm | - | grommet | - | - | - | - | 9.5mm | - | - | - | - | max. 1.5mm | ||
![]() 50687 ESSENTRA | In Stock | - | - | - | PVC | - | - | black | - | - | - | RoHS compliant | - | - | 1.171g | - | 9.5mm | - | strain relief | - | - | - | - | 6.4mm | - | - | - | 14.3mm | max. 2.4mm | ||
![]() 12312 ESSENTRA | In Stock | - | - | - | PVC | Ø20mm | - | black | - | notches on the surface enables adjustment to cable diameter | 8...17mm | - | - | - | 3.81g | - | - | - | strain relief | - | - | - | - | - | - | - | - | - | max. 1.6mm | ||
![]() BDE 29 ELPROD | In Stock | - | - | - | rubber | - | 7mm | black | - | - | 18...25mm | RoHS compliant | 50mm | - | 26.7g | - | 38mm | - | grommet | - | - | - | - | - | - | - | - | 30mm | max. 2mm | ||
![]() BDE 11 ELPROD | In Stock | - | - | - | rubber | - | 4mm | black | - | - | 6...8mm | - | 24mm | - | 5.11g | - | 16.5mm | - | grommet | - | - | - | - | - | - | - | - | 30mm | max. 2mm | ||
![]() 10284629 ESSENTRA | In Stock | - | - | EPDM | - | - | - | black | - | - | - | RoHS compliant | - | - | 0.15g | - | 10mm | - | grommet | -40...125°C | - | - | - | 8mm | - | 14mm | - | - | max. 2mm | ||
![]() 10284322 ESSENTRA | In Stock | - | - | PVC | - | - | - | black | - | - | - | RoHS compliant | - | - | 0.3g | - | 18mm | - | grommet | 0...80°C | - | - | - | 12mm | - | 22mm | - | - | max. 4mm |