- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body colour | Certificates | Gross weight | Panel cutout diameter | Type of cable accessories | Operating temperature | Hole diameter | Outside diameter | Panel thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10285008 ESSENTRA | In Stock | - | - | EPDM | black | RoHS compliant | 2.58g | 52mm | grommet | -40...125°C | 41mm | 60mm | max. 1mm | - | ||
![]() 10072035 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.35g | 12.5mm | grommet | 0...80°C | 8mm | 16mm | max. 3mm | - | ||
![]() 10085646 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.318g | 6.4mm | grommet | 0...80°C | 4.8mm | 8.8mm | max. 1.6mm | - | ||
![]() 10325308 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.4g | 9mm | grommet | 0...80°C | 6mm | 11.5mm | max. 1.5mm | - | ||
![]() 10089507 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.146g | 4.8mm | grommet | -40...135°C | 2.8mm | 8mm | max. 0.8mm | UL94HB | ||
![]() 10325278 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.2g | 6.4mm | grommet | 0...80°C | 4.5mm | 9.5mm | max. 1.2mm | - | ||
![]() 10284957 ESSENTRA | In Stock | - | - | EPDM | black | RoHS compliant | 5.64g | 27mm | grommet | -40...125°C | 21mm | 34mm | max. 4mm | - | ||
![]() 10073469 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.41g | 12.5mm | grommet | 0...80°C | 9.5mm | 19mm | max. 1.6mm | - | ||
![]() 10284902 ESSENTRA | In Stock | - | - | EPDM | black | RoHS compliant | 0.44g | 22mm | grommet | -40...125°C | 16mm | 27mm | max. 3mm | - | ||
![]() 10009895 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.17g | 7.7mm | grommet | -40...135°C | 4.8mm | 10.9mm | max. 0.8mm | UL94HB | ||
![]() 10070949 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.39g | 9.5mm | grommet | 0...80°C | 8mm | 14.2mm | max. 1.6mm | - | ||
![]() 10009901 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.19g | 8mm | grommet | -40...135°C | 5.5mm | 10.9mm | max. 1.6mm | UL94HB | ||
![]() 10009857 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.189g | 4.8mm | grommet | -40...135°C | 3.2mm | 8mm | max. 1.6mm | UL94HB | ||
![]() 10009826 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.06g | 11mm | grommet | -40...135°C | 8mm | 16mm | max. 2mm | UL94V-0 | ||
![]() 10071250 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.29g | 9.5mm | grommet | 0...80°C | 4.8mm | 12.5mm | max. 1.6mm | - | ||
![]() 10009840 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.47g | 19mm | grommet | -40...135°C | 12.7mm | 24mm | max. 2.4mm | UL94V-0 | ||
![]() 10009932 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.13g | 9.5mm | grommet | -40...135°C | 6.4mm | 14.2mm | max. 2.4mm | UL94V-0 | ||
![]() 10068793 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.21g | 7.9mm | grommet | 0...80°C | 3mm | 11mm | max. 3.2mm | - | ||
![]() 10071076 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 1g | 25.2mm | grommet | 0...80°C | 18.5mm | 31.4mm | max. 1.6mm | - | ||
![]() 10284056 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.455g | 8mm | grommet | 0...80°C | 4mm | 11mm | max. 2mm | - |