- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Bend radius protection/trumpet flare | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Resistance Properties | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Applications | Product Type | Wire/Cable Diameter | Legend | Number of Holes | Language | Adhesive Type | Length | Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1083330000 Weidmuller | In Stock | - | - | Vinyl | - | No | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | - | Yes | 16.8 - 23.9 | Nickel-plated | 0.102 | 16 | Metric | No | Yes | 38 | Yellow | Pipe and Valve Marking | - | - | LIQ | - | English | Permanent Acrylic | - | 101.6 | ||
![]() 1205410000 Weidmuller | In Stock | - | - | Polyester | Rectangle | No | MX | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Abrasion-Resistant - Chemical-Resistant | - | Yes | 19.5 - 26.3 | Nickel-plated | 0.249 | 17.3 | NPT | No | Yes | 42 | Red | - | Tag | - | - | 1 | - | - | - | - | ||
![]() 1188240000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | - | Yes | 12.5 - 16 | Untreated | - | 13.9 | NPT | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074610000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | - | - | Yes | 33 - 40.6 | Untreated | - | 16 | Metric | No | Yes | 55 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1736570000 Weidmuller | 10 |
| - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1185040000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | - | Yes | 45.5 - 53 | Nickel-plated | - | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262540000 Weidmuller | In Stock | - | - | Metal | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187210000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 25 | 1.5 | - | - | Yes | 13.5 - 20 | Untreated | - | 16 | Metric | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187650000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 3.18 | - | - | Yes | 49.5 - 56 | Untreated | - | 28.9 | NPT | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722480000 Weidmuller | In Stock | - | - | Plastic | - | No | - | IP54 | - | - | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | - | Yes | 35 - 44 | Untreated | - | 18 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076160000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 23.2 - 30.5 | Untreated | - | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187100000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 4.5 - 8.7 | Nickel-plated | - | 13.9 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1095230000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP68 | - | - | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | - | Yes | 39.4 - 46.7 | Nickel-plated | - | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205350000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 10 - 14 | Nickel-plated | - | 13.6 | NPT | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262860000 Weidmuller | In Stock | - | - | Metal | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Nickel-plated | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076490000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | - | Yes | 71.1 - 78 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075120000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | Non-Compliant | Yes | 23.2 - 30.5 | Nickel-plated | - | 16 | Metric | No | Yes | 46 | Silver | - | - | 30.5 mm | - | - | - | - | 65 mm | - | ||
![]() 1187840000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | - | Yes | 10 - 14 | Untreated | - | 13.9 | NPT | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076440000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | - | Yes | 53.8 - 61.2 | Untreated | - | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722320000 Weidmuller | In Stock | - | - | Plastic | - | No | - | IP54 | - | - | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | - | - | Yes | 23 - 32 | Untreated | - | 18 | Metric | No | Yes | 53 | - | - | - | - | - | - | - | - | - | - |