- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Insert Material | Adjustment range undelayed short-circuit release | Base Product Number | Bend radius protection/trumpet flare | CoilResistance | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Mfr | Model | Nominal thread size metric/PG | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Phase failure sensitive | Pitch thread | Product Status | Rated operating voltage | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Switch off technique | Thread length | Thread type | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage Rating (DC) | With integrated auxiliary switch | With integrated under voltage release | With locknut | With strain relief | With thermal protection | Wrench width | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Operating Supply Voltage | Contact Style | Note | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Nominal Supply Current | Shell Size, MIL | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Sealable | Data Rate | Thread Size | Wire/Cable Diameter | Operate Time | Includes | Coil Current | Coil Voltage (DC) | Number of Transceivers | Panel Hole Size | Features | Conduit Hub Size | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1188020000 Weidmuller | In Stock | - | - | - | - | Panel Mount | Flange | - | Circular | Aluminum Alloy | Metal | Plastic | - | - | No | - | 20 | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | -- | - | - | - | Stainless steel V4A | - | Straight | 16 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Yes | 8 - 13.5 | Untreated | - | 16 | Metric | - | - | - | - | - | - | No | Yes | - | 24 | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | - | Receptacle Housing | For Male Pins | 26 | - | - | - | - | Bayonet Lock | Crimp | Y | Unshielded | Environment Resistant | - | Chromate over Cadmium | 16-26 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 1262040000 Weidmuller | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum | - | -- | - | - | - | - | 16 | IP66 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | Active | -- | - | Receptacle Housing | For Female Sockets | 2 | - | - | - | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | - | Electroless Nickel | 12S-3 | Silver | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 192180 Eaton | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum | - | -- | 2 - 12 | - | - | - | 20 | IP20 | - | Built-in device plug-in technique | - | - | - | - | -- | - | - | - | - | - | - | - | 0 | 0 | 100 - 250 | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | Rocker lever | Other | - | - | - | No | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | - | Plug Housing | For Male Pins | 8 | - | - | - | - | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | - | Cadmium | 12-8 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut, Ground | - | - | - | - | -- | - | ||
![]() 1205170000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 63 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Yes | 43.5 - 50.1 | Nickel-plated | - | 19 | Metric | - | - | - | - | - | - | No | Yes | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1186990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | - | - | - | - | - | 1.81 | - | - | - | - | - | - | - | Non-Compliant | Yes | 4.5 - 8.7 | Nickel-plated | - | 13.6 | NPT | - | - | - | - | - | - | No | Yes | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 75 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Yes | 60.2 - 68 | Untreated | - | 19 | Metric | - | - | - | - | - | - | No | Yes | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2017260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Non-Compliant | Yes | 12 - 17 | Other | - | 10 | - | - | - | - | - | - | - | - | Yes | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 50 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Yes | 34.8 - 42.4 | Untreated | - | 16 | Metric | - | - | - | - | - | - | No | Yes | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1911630000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 63 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Non-Compliant | Yes | 46.7 - 56 | Nickel-plated | - | 19 | Metric | - | - | - | - | - | - | No | Yes | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075330000 Weidmuller | In Stock | - | - | - | Surface Mount | - | - | 14 | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 75 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Compliant | Yes | 52.1 - 62 | Untreated | - | 19 | Metric | - | - | - | - | - | - | No | Yes | - | 90 | - | Tape and Reel | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | 5.25 V | 4.75 V | - | 80 mA | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 1205560000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 50 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Yes | 31.5 - 38.2 | Nickel-plated | - | 16 | Metric | - | - | - | - | - | - | No | Yes | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075050000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | 20 | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | Non-Compliant | Yes | 9.4 - 12.5 | Nickel-plated | - | 16 | Metric | - | - | - | - | - | - | No | Yes | - | 30 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | - | - | - | - | - | - | - | - | 58 mm | - | - | - | ||
![]() 1185580000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | Straight | - | - | - | - | - | - | 3.18 | - | - | - | - | - | - | - | - | Yes | 43.5 - 50.1 | Untreated | - | 28.9 | NPT | - | - | - | - | - | - | No | Yes | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192961 Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | M32 | - | - | - | - | - | - | - | - | - | 244 | - | 595 | - | - | ||
![]() 191606 Eaton | In Stock | - | - | - | Through Hole | - | - | 8 | - | - | - | - | 2 - 15 | - | - | 1.56 kΩ | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 - 350 | - | Yes | - | - | 690 - 690 | - | 110 | 200 | 350 | 35 | Compliant | - | - | - | Electronic | - | - | Rocker lever | Screw connection | 115 V | 28 V | No | No | - | - | Yes | - | - | - | - | - | - | PC Pin | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | 10.29 mm | - | - | - | - | - | - | - | - | 115 V | - | - | - | DPDT | 28 V | - | - | - | - | 2 ms | - | 16.99 mA | 26.5 V | - | - | - | - | 275 | 9.4 mm | 140 | - | No | ||
![]() 192334 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 - 18 | - | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | - | Yes | - | - | 690 - 690 | - | 75 | 132 | 250 | 35 | Non-Compliant | - | - | - | Electronic | - | - | Rocker lever | Other | - | - | No | No | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | 185 | - | - | ||
![]() 207076 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | Plastic | - | - | Reverser | - | 0 | 0 | - | - | - | - | - | - | 11.5 | - | 4 | 20 | - | Non-Compliant | - | - | - | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192250 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 - 18 | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 20 - 25 | - | - | - | - | - | - | - | - | 25 | - | Non-Compliant | - | - | - | - | - | - | Rocker lever | Screw connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1100.32.210 American Electrical | 47 |
| - | - | - | - | - | - | - | - | Brass, Nickel Plated | - | - | 1100 | - | - | - | - | - | - | - | - | - | - | - | ABB | T300L0-48/KP | - | - | American Electrical Inc. | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Progress® MS | - | - | - | - | Cable Gland | - | - | - | Silver | - | - | - | - | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32x1.5 | - | - | O-Ring, Seal, Strain Relief | - | - | - | 1.260 (32.0mm) | - | - | - | - | - | - | - | ||
![]() A1555.29.25 American Electrical | 330 |
| - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 1555 | - | - | - | - | - | - | - | - | - | - | - | Altech | 934066705 | - | - | American Electrical Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Syntec® | - | - | - | - | Cable Gland | - | - | - | Light Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Test Leads | - | - | - | - | PG29 | - | - | Sealing Ring | - | - | - | 1.457 (37.0mm) | - | - | - | - | - | - | - |