- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Construction type | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Mounting | Nominal diameter | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Thread length | Thread type | Series | Termination | Type | Color | Ingress Protection | Supply Voltage | Accessory Type | Thread Size | Includes | Terminal Style | Standards | Panel Hole Size | Auxiliary Contacts | Conduit Hub Size | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1545N0750.14 American Electrical | 50 |
| - | Polyamide (PA), Nylon | - | - | - | 1545 | - | ABB | ACH580-VCR-077A-6+F267+K454+L512 | - | American Electrical Inc. | - | - | - | - | Bag | Active | - | - | - | - | - | - | Syntec® | - | Cable Gland | Black | IP54/IP68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | 3/4 NPT | Sealing Ring | - | - | - | - | - | - | - | - | ||
![]() A1555.20.08 American Electrical | 36 |
| - | Polyamide (PA), Nylon | - | - | - | 1555 | - | Siemens | P30LLS16 | - | American Electrical Inc. | - | - | - | - | Bag | Active | - | - | - | - | - | - | Syntec® | - | Cable Gland, Short Entry | Light Gray | IP68 - Dust Tight, Waterproof | - | - | M20x1.5 | Sealing Ring | - | - | 0.787 (20.0mm) | - | - | - | - | - | ||
![]() A1100.17.080 American Electrical | In Stock | - | - | Brass, Nickel Plated | - | - | - | 1100 | - | Hoyt Electrical Instrument | - | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M16x1.5 | O-Ring, Seal, Strain Relief | - | - | 0.630 (16.0mm) | - | - | - | - | - | ||
![]() A1100.20.110 American Electrical | 47 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Miscellaneous | - | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M20x1.5 | O-Ring, Seal, Strain Relief | - | - | 0.787 (20.0mm) | - | - | - | - | - | ||
![]() A1545N0375.08 American Electrical | 28302 |
| - | Polyamide (PA), Nylon | - | - | - | 1545 | - | Cooper B-Line | 78101105045 | - | American Electrical Inc. | - | - | - | - | Bag | Active | - | - | - | - | - | - | Syntec® | - | Cable Gland | Black | IP54/IP68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | 3/8 NPT | Sealing Ring | - | - | - | - | - | - | - | - | ||
![]() A1100.20.080 American Electrical | 47 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Neer | LMM51 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M20x1.5 | O-Ring, Seal, Strain Relief | - | - | 0.787 (20.0mm) | - | - | - | - | - | ||
![]() A1100.10.040 American Electrical | 581 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | ABB | ACH550-VCR-04A6-2+F267+L512 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M10x1.5 | O-Ring, Seal, Strain Relief | - | - | - | - | - | - | - | - | ||
![]() A1100.21.205 American Electrical | 31 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | ABB | ACH550-VCR-059A-4+K451+L512 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | PG21 | O-Ring, Seal | - | - | 1.114 (28.3mm) | - | - | - | - | - | ||
![]() A1100.12.050 American Electrical | 125 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Fagor Automation | - | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M12x1.5 | O-Ring, Seal, Strain Relief | - | - | 0.472 (12.0mm) | - | - | - | - | - | ||
![]() A1100.06.030 American Electrical | 233 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Altech | 975106100 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Plunger Test Clip | - | O-Ring, Seal, Strain Relief | - | - | - | - | - | - | - | - | ||
![]() A1100.11.120 American Electrical | 87 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Miscellaneous | B621S(TRANS) | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | PG11 | O-Ring, Seal | - | - | 0.732 (18.6mm) | - | - | - | - | - | ||
![]() A1100.25.205 American Electrical | 47 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Fagor Automation | - | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M25x1.5 | O-Ring, Seal, Strain Relief | - | - | 0.984 (25.0mm) | - | - | - | - | - | ||
![]() A1100.08.035 American Electrical | 111 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Fluke | 4231755 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M8x1.25 | O-Ring, Seal, Strain Relief | - | - | - | - | - | - | - | - | ||
![]() A1555.48.44 American Electrical | 47 |
| - | Polyamide (PA), Nylon | - | - | - | 1555 | - | - | - | - | American Electrical Inc. | - | - | - | - | Bag | Active | - | - | - | - | - | - | Syntec® | - | Cable Gland | Light Gray | IP68 - Dust Tight, Waterproof | - | - | PG48 | Sealing Ring | - | - | 2.338 (59.3mm) | - | - | - | - | - | ||
![]() A1100.32.170 American Electrical | 47 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Altech | 91.802 | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | M32x1.5 | O-Ring, Seal, Strain Relief | - | - | 1.260 (32.0mm) | - | - | - | - | - | ||
![]() A1100.07.065 American Electrical | 70 |
| - | Brass, Nickel Plated | - | - | - | 1100 | - | Fujikura, Formerly DDK | - | - | American Electrical Inc. | - | - | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | PG7 | O-Ring, Seal | - | - | 0.492 (12.5mm) | - | - | - | - | - | ||
![]() A1100.11.055 American Electrical | 47 |
| - | Brass, Nickel Plated | - | ATEX, CCC, TUV | - | 1100 | - | PILZ | 774104 | - | American Electrical Inc. | - | DIN Rail | - | - | Box | Active | - | - | - | - | - | - | Progress® MS | Screw | PNOZ EX | Silver | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 115 VAC | - | PG11 | O-Ring, Seal | Fixed | EN60204-1, EN954-1, VDE0113-1 | 0.732 (18.6mm) | 3NC | - | - | - | - | ||
![]() 226566 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | GE | 97F9968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 250 | - | ||
![]() 5010.327.016 FLEx | In Stock | - | - | Brass | Brass | - | No | - | External thread | Hammond Power Solutions | CRX59D8PE | Brass | - | Straight | - | 17 | No | - | - | No | Compliant | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | IP66 | ||
![]() 5010.128.048 FLEx | In Stock | - | - | - | - | - | No | - | External thread | Fujikura, Formerly DDK | 97J93-32 | Brass | - | Straight | - | 56 | No | - | - | No | - | Nickel-plated | PG48 | 10 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |