- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Backshell Material, Plating | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Angle | Approvals | AWG (min.) | AWG max. | Base Product Number | Cable Style | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section solid-core | Connections | Contact Finish Mating | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory colour | Frequency-Self-Resonant | Grip Type | Inductance Frequency-Test | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material-Core | Maximum Cable Diameter (mm) | Mfr | Min. stripping length | Minimum Cable Diameter (mm) | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | Power Dissipation (Max) | Primary Material | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Type of fastening | Voltage Rated | Voltage, Rating | Wire protection | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Applications | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Number of Outputs | Actuator Type | Output Type | Wire Gauge | Note | Illumination Voltage (Nominal) | Voltage | Inductance | Number of Circuits | DC Resistance (DCR) | Number of Levels | Speed | Current | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Illumination | Power - Max | Breaker Type | Control Features | Q @ Freq | Cable Opening | Topology | Operating Temperature - Junction | FET Type | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Output High, Low | Current - Saturation | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Logic Type | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Capacitance @ Vr, F | Wavelength | Current - DC Forward (If) (Max) | Battery Chemistry | Number of Cells | Duty Cycle (Max) | Serial Interfaces | Battery Cell Size | Structure | Capacity | FET Feature | Clock Sync | Rechargeability | Output Phases | Radiant Intensity (Ie) Min @ If | Reverse Recovery Time (trr) | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25ST30754 Emerson | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | Stainless Steel | - | - | Thermoplastic | - | - | - | - | Straight | CSA, UL | - | - | D38999/20WH | Round | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | - | Appleton | - | 25ST30754 | - | 22.1 mm | TE Connectivity Deutsch Connectors | - | 13.97 mm | - | - | - | Bulk | - | - | - | - | Metal | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, DTS | - | - | - | - | Crimp | Receptacle, Male Pins | - | 55 | Metallic | Olive Drab | Military | Threaded | 7.5A | - | - | - | B | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 23-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self Locking | IP66, IP68 | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 63SPX2KX5 Emerson | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | - | Appleton | - | 63SPX2KX5 | - | 59.44 mm | - | - | 45.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101, Superectifier® | - | - | Obsolete | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | - | 5µA @ 200V | - | 1.1V @ 1A | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | - | - | - | - | 200V | 1A | - | - | - | - | - | - | - | 8pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3µs | - | IP66, IP67, IP68 | - | - | - | - | - | - | - | ||
![]() ZN209-EX Cooper | In Stock | - | - | Surface Mount | 17-SMD, Flat Leads | - | - | ISOPLUS-DIL™ | Aluminum | - | - | - | - | - | - | - | 90 Degrees | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 180A | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | 15.88 mm | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 6 N-Channel (3-Phase Bridge) | - | 2.5 mOhm @ 100A, 10V | 4.5V @ 1mA | - | - | - | -- | - | 110nC @ 10V | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90E1FX5 Emerson | In Stock | - | - | - | - | - | - | - | Nickel Plated Brass | - | 224.53g | - | - | - | - | - | Straight | ATEX, cCSAus | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | -- | Appleton | - | 90E1FX5 | - | 90.42 mm | - | - | 76.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6V | - | - | - | - | TWICELL | 1.12 L x 0.56 W x 7.87 H (28.4mm x 14.2mm x 200.0mm) | - | Active | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 8 | - | - | AA | Front to Back, 2 Rows x 4 Cells | 1Ah | - | - | Yes | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() CG137125S Emerson | In Stock | - | - | Surface Mount | 2-SMD, Z-Bend | - | - | - | Steel | - | - | - | - | - | - | - | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | -- | Appleton | - | CG137125S | - | 38.1 mm | - | - | 34.93 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Active | -- | - | - | Infrared (IR) | - | Metallic | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | 110° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 875nm | 100mA | - | - | - | - | - | - | - | - | - | - | - | 1mW/sr @ 50mA | - | - | - | - | - | - | - | - | - | - | ||
![]() TC075055SS Emerson | In Stock | - | - | Through Hole | Axial | - | - | Axial | Stainless Steel | - | - | - | - | - | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510MHz | Bushing Grip | 25MHz | - | - | - | Appleton | - | TC075055SS | Phenolic | 13.97 mm | - | - | 10.41 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±3% | Obsolete | - | - | - | -- | - | Metallic | - | - | - | - | - | - | - | - | Unshielded | - | - | 1.025A | - | - | - | - | - | - | - | - | - | - | - | - | 220nH | - | 140 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 @ 25MHz | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | IP66, IP67, IP68 | - | -- | - | - | - | - | -- | ||
![]() SHC1036SS Cooper | In Stock | - | - | Through Hole | Axial | - | - | Axial | Stainless Steel | - | - | - | - | - | - | - | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5MHz | Bushing Grip with Strain Relief | 790kHz | - | - | - | Hubbell | - | SHC1036SS | Ferrite | 16 mm | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | - | - | Molded | - | Metallic | - | - | - | - | - | - | - | - | Shielded | - | - | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | 330µH | - | 6.4 Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 @ 790kHz | - | - | - | - | - | - | - | - | 65mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | ||
![]() CG62100S Emerson | In Stock | - | - | Through Hole | Axial | - | - | Axial | Steel | - | - | - | - | - | - | - | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | Bushing Grip with Strain Relief | 7.9MHz | - | - | - | Appleton | - | CG62100S | Iron | 19.05 mm | - | - | 15.88 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | - | - | - | Molded | - | Metallic | - | - | - | - | - | - | - | - | Unshielded | - | - | 360mA | - | - | - | - | - | - | - | - | - | - | - | - | 8.2µH | - | 600 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 @ 7.9MHz | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | ||
![]() ZS719-EX Cooper | In Stock | - | - | Through Hole | Radial | - | - | -- | Aluminum | - | - | - | - | - | - | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.74MHz | Bushing Grip with Strain Relief | 100kHz | - | - | - | Killark-Hubbell Electrical Products | - | - | Metal Composite | 46.02 mm | - | - | 42.88 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | IHTH-0750IZ-5A | 0.755 Dia (19.18mm) | ±20% | Active | - | - | - | -- | - | Metallic | - | - | - | - | - | - | - | - | Shielded | - | - | 6.2A | - | - | - | - | - | - | - | - | - | - | - | - | 68µH | - | 48.92 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 6.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.354 (8.99mm) | - | - | - | - | AEC-Q200 | ||
![]() 25PX2KXREX5X Emerson | In Stock | - | - | Through Hole | Axial | - | - | Axial | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45MHz | Bushing Grip | 2.5MHz | - | - | - | Appleton | - | 25PX2KXREX5X | Ferrite | 26.16 mm | - | - | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Active | - | - | - | Molded | - | Metallic | - | - | - | - | - | - | - | - | Shielded | - | - | 610mA | - | - | - | - | - | - | - | - | - | - | - | - | 18µH | - | 890 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 @ 2.5MHz | - | - | - | - | - | - | - | - | 235mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | IP66, IP67, IP68 | - | -- | - | - | - | - | -- | ||
![]() ZN208-MG Cooper | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | Aluminum | - | - | - | - | - | - | - | 90 Degrees | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | Bushing Grip with Strain Relief | 7.96MHz | - | - | - | Killark-Hubbell Electrical Products | - | - | Iron Powder | 12.7 mm | - | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | - | - | Wirewound | - | Metallic | - | - | - | - | - | - | - | - | Shielded | - | - | 429mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2µH | - | 380 mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | - | -- | ||
![]() 074093563 Cooper | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | - | TO-220-3 | Aluminum | - | - | - | - | - | - | - | 45 Degrees | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 9.9A (Tc) | 4V, 5V | - | - | Bushing Grip with Strain Relief | - | - | - | - | Hubbell | - | 074093563 | - | 101.6 mm | - | - | 101.6 mm | - | - | - | - | - | - | - | 40W (Tc) | - | - | - | - | No | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | Metallic | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 180 mOhm @ 5.9A, 5V | 2V @ 250µA | - | - | - | 1800pF @ 25V | - | 66nC @ 10V | - | - | 200V | - | ±10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32A2F100N5K Emerson | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | - | TO-268 | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | CSA | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 60A (Tc) | 10V | - | - | Bushing Grip | - | - | - | - | Appleton | - | 32A2F100N5K | - | 26.42 mm | - | - | 17.02 mm | - | - | - | - | - | - | - | 540W (Tc) | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | Linear L2™ | - | - | Active | - | - | - | - | - | Metallic | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 45 mOhm @ 30A, 10V | 4.5V @ 250µA | - | - | - | 10500pF @ 25V | - | 255nC @ 10V | - | - | 200V | - | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() 235-551 WAGO | 16 |
| - | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | - | 56-TVSOP | - | Polyamide (PA66), Nylon 6/6 | 0.803g | - | - | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UL;CSA | 24 | 18 | - | - | 0.25 - 0.34 | 0.25 - 0.75 | Spring-loaded terminal,Print | - | - | 600pc(s) | 0.34mm² | 0.25mm² | 0.75mm² | 0.25mm² | 7.50mm,7.62mm | - | - | Grey | - | - | - | Yes | V0 | - | Wago | 235-551 | 235-551 | - | - | WAGO Corporation | 13mm | - | 1 | 630V | III | Box | Other | 1 | 2 | - | - | Active | 10 | 6 | No | 6mm | - | Solder | - | - | Yes | -40°C ~ 85°C | Tape & Reel (TR) | 74ALVC | - | - | Obsolete | - | - | - | 235-551 | - | Polyamide | Gray | - | - | - | - | - | 2.3 V ~ 3.6 V | - | - | - | 12.5mm | - | 74ALVC16835 | - | - | - | - | - | - | - | 14-20 AWG | - | - | 300 V | - | 18-Bit | - | 1 | - | 10 A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | - | 1 | - | Universal Bus Driver | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + PUSH WIRE® | - | 12.50mm | - | 9.00mm | 12.80mm | - | - | - | ||
![]() 2016E1FW0505 Emerson | In Stock | - | - | - | 28-VFQFN Exposed Pad | - | - | 28-QFN (5x5) | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | ATEX, cCSAus | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | - | Appleton | - | 2016E1FW0505 | - | 13.21 mm | - | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | ISL6540 | - | - | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | - | - | - | - | - | Positive | - | - | - | 2.97 V ~ 22 V | - | - | - | - | - | - | Current Limit, Enable, Frequency Control, Power Good, Soft Start | - | - | Buck | - | - | 250kHz ~ 2MHz | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 100% | -- | - | - | - | - | No | - | 1 | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() TMCX125A Emerson | In Stock | - | - | - | 24-VFQFN Exposed Pad | - | - | 24-QFN-EP (4x4) | Aluminum | - | - | - | - | - | - | - | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | - | Appleton | - | TMCX125A | - | 38.1 mm | - | - | 29.46 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Active | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | ISL6567 | - | - | - | Step-Down | 2 | - | Transistor Driver | - | - | - | - | - | - | - | - | - | - | - | Positive | - | - | - | 4.9 V ~ 5.5 V | - | - | - | - | - | - | Enable, Frequency Control, Soft Start | - | - | Buck | - | - | 200kHz ~ 2MHz | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 66% | -- | - | - | - | - | No | - | 2 | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() 324089-2 Cooper | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Cooper | - | 324089-2-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IUL | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Lever | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90T3CDS350N5K Emerson | In Stock | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | CSA | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | -- | Appleton | - | 90T3CDS350N5K | - | 90.4 mm | - | - | 76.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | - | - | - | ||
![]() ZS823 Cooper | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | -- | Killark-Hubbell Electrical Products | - | - | - | 55.58 mm | - | - | 52.37 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PXREX5X Emerson | In Stock | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | - | - | -- | Appleton | - | 25PXREX5X | - | 20.07 mm | - | - | 11.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | - | - | - |