- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Base Product Number | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Package | Product Status | RoHS | Screw/Thread Size | Standards Met | Operating Temperature | Series | Type | Composition | Color | Ingress Protection | Thread Size | Product Type | Operating Temperature Range | Includes | Panel Hole Size | Number of Pieces | Product | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG-P-M25 Adam Tech | 956 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Bulk | Active | - | - | - | - | - | Cable Gland | - | - | IP68 - Dust Tight, Waterproof | M25 | - | - | Locknut, Seal | 0.996 (25.3mm) | - | - | - | - | ||
![]() 54113180 Lapp | 56 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | M32 | - | - | - | - | - | - | - | IP66 | ||
Tiny WHSL | 616 |
| - | Polyamide | - | - | - | - | - | - | - | - | +100°C | - | - | -20°C | - | - | - | - | UL | - | SKINTOP | - | - | - | - | M32 | - | -20 → +100 °C | - | - | 25 | - | - | IP66, IP68, IP69K | ||
![]() TMC2125190NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2125190NB | 48.26 mm | - | - | 39.88 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() 100T35 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 100T35 | 101.6 mm | - | - | 86.11 mm | - | - | - | No | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | ||
![]() ZN210-MG Cooper | In Stock | - | - | Aluminum | 90 Degrees | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 19.05 mm | - | - | 15.88 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20LPXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20LPXREX5X | 16 mm | - | - | 9.91 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG906250S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG906250S | 19.05 mm | - | - | 15.88 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20SPXREX0505X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20SPXREX0505X | 11.68 mm | - | - | 6.1 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 5020.064.220 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | 5020.064 | - | - | - | - | - | - | Flexa | - | - | Bag | Active | - | - | - | - | - | Cable Grip - 90° | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | - | - | - | - | - | ||
![]() 5020.018.209 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | 5020.018 | - | - | - | - | - | - | Flexa | - | - | Bag | Active | - | - | - | - | - | Cable Grip - 90° | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/2 NPT | - | - | - | - | - | - | - | - | ||
![]() 20T3CDS1AA731 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | Round | Bushing Grip | Appleton | 20T3CDS1AA731 | 20.9 mm | - | - | 12.5 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 40PX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 40PX2K5 | 40.39 mm | - | - | 27.94 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | ||
![]() 63T3CDS250N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | Round | Bushing Grip | Appleton | 63T3CDS250N5K | 65.89 mm | - | - | 54.61 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() TMC2125190A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2125190A | 48.26 mm | - | - | 39.88 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() TMC2100118A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2100118A | 29.97 mm | - | - | 22.1 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | IP66 | ||
![]() ZN513-EX Cooper | In Stock | - | - | Aluminum | 90 Degrees | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 28.58 mm | - | - | 25.4 mm | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPG | - | - | - | - | M32 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 689 |
| - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NCG | - | - | - | - | M20 | - | - | - | - | - | - | - | - | ||
![]() G-INS-M12-S68N-PNES-GY Phoenix Contact | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5 | - | - | - | - | - | Gray | - | - | Cable Glands | - | - | - | - | Cable Glands | - | - |