- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angle | Approvals | Brand | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | RoHS | Standards Met | Series | Type | Composition | Color | Thread Size | Operating Temperature Range | Number of Pieces | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40T3CDS125N5K Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | Bushing Grip | Appleton | 40T3CDS125N5K | 40.41 mm | - | 27.89 mm | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 074M32023 Cooper | In Stock | - | - | Aluminum | - | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | 074M32023 | 22.23 mm | - | 19.05 mm | - | No | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() SHCM201017 Cooper | In Stock | - | - | Aluminum | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | SHCM201017 | 9.65 mm | - | 7.87 mm | - | No | - | - | CORD GRIP CONNECTOR | Metallic | - | - | - | - | - | - | ||
![]() 75SA25 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | Bushing Grip | Appleton | 75SA25 | 61.98 mm | - | 54.1 mm | - | No | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG350400 Emerson | In Stock | - | - | Aluminum | - | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG350400 | 97.61 mm | - | 88.9 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() TMC2050075SS Emerson | In Stock | - | - | Stainless Steel | - | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2050075SS | 19.05 mm | - | 12.7 mm | - | - | - | - | - | Metallic | - | - | - | - | - | IP66 | ||
![]() ZN616 Cooper | In Stock | - | - | Aluminum | - | 90 Degrees | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 38.1 mm | - | 34.93 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() ZS624-EX Cooper | In Stock | - | - | Aluminum | - | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 58.72 mm | - | 55.58 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() SHC2041CR Cooper | In Stock | - | - | Nylon | Nylon | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | SHC2041CR | 19.05 mm | - | 16 mm | - | No | - | - | CORD CONNECTOR | Non-Metallic | Black | - | - | - | - | - | ||
![]() ZS006CR-EX-MG Cooper | In Stock | - | - | Nylon | - | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 9.53 mm | - | 7.92 mm | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | ||
![]() ZS103CR-EX Cooper | In Stock | - | - | Nylon | - | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 6.35 mm | - | 4.75 mm | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | ||
![]() 20S16PXREX0505X Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20S16PXREX0505X | 8.64 mm | - | 3.05 mm | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 074011178 Cooper | In Stock | - | - | Aluminum | - | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | 074011178 | 34.93 mm | - | 31.75 mm | - | No | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() 20T30504 Emerson | In Stock | - | - | Stainless Steel | - | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | 20T30504 | 20.83 mm | - | 12.45 mm | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP68 | ||
![]() ZS311-EX-MG Cooper | In Stock | - | - | Aluminum | - | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 22.23 mm | - | 19.05 mm | - | - | - | - | - | Metallic | - | - | - | - | - | - | ||
![]() 21106-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205207 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54113180 Lapp | 56 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | M32 | - | - | - | IP66 | ||
Tiny WHSL | 616 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | +100°C | - | -20°C | - | UL | SKINTOP | - | - | - | M32 | -20 → +100 °C | 25 | - | IP66, IP68, IP69K | ||
![]() 963-036 Glenair | In Stock | - | - | - | - | - | - | Glenair | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - |