- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Cable Style | Construction type | Content | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Material suitability | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Model | One-piece | Package | Product Status | Revolving thread | RoHS | Surface protection | Thread connection size | Series | Type | Composition | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Kit Contents | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20ST30504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | - | Round | - | - | Bushing Grip | Appleton | 20ST30504 | - | - | 16 mm | - | 9.4 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP68 | ||
![]() CG90-6275S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | - | - | Round | - | - | Bushing Grip with Strain Relief | Appleton | CG906275S | - | - | 19.05 mm | - | 15.88 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | ||
![]() 32A21005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Round | - | - | Bushing Grip | Appleton | 32A21005 | - | - | 26.42 mm | - | 17.02 mm | - | - | - | - | - | No | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 25SPX2KXRX0755X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | Bushing Grip | Appleton | 25SPX2KXRX0755X | - | - | 22.1 mm | - | 13.97 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() TMC2350376SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | - | Round | - | - | Bushing Grip | Appleton | TMC2350376SS | - | - | 95.5 mm | - | 80.26 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | ||
![]() 75SC2KX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | Bushing Grip | Appleton | 75SC2KX2505 | - | - | 72.14 mm | - | 58.93 mm | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 2608577158 Robert Bosch | In Stock | - | - | HSS | - | - | - | - | - | - | 2pc(s) | - | - | - | - | Metal,Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577155 Robert Bosch | In Stock | - | - | HSS | - | - | - | - | - | - | 2pc(s) | - | - | - | - | Metal,Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577169 Robert Bosch | In Stock | - | - | HSS | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Metal,Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3301613 GEDORE Tools | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577351 Robert Bosch | 37 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm, 1.5mm, 2mm, 2.5mm, 3mm, 3.5mm, 4mm, 4.5mm, 5mm, 5.5mm, 6mm, 6.5mm, 7mm, 7.5mm, 8mm, 8.5mm, 9mm, 9.5mm, 10mm | - | - | ||
![]() 2608577051 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577061 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577157 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577149 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577175 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608577153 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803872 Lapp | In Stock | - | - | - | - | - | Yes | - | - | External thread | - | - | - | - | Brass | - | - | - | - | Straight | No | - | - | No | - | Nickel-plated | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5103.013.216 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5103.013 | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | Cable Grip - 90° | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | - | ||
![]() 5020.064.210 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.064 | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Bag | Active | - | - | - | - | - | Cable Grip - 90° | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M10x1 | - | - | - | - | - |