- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Screw/Thread Size | Type | Composition | Color | Product Type | Cable Diameter | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS208-EX Cooper | In Stock | - | - | Aluminum | - | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 12.7 mm | 9.53 mm | - | - | - | Metallic | - | - | - | - | - | ||
![]() 20S16PX0505 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20S16PX0505 | 8.64 mm | 3.05 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 1SNG605074R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | M20 x 1.5 | Ventilation Plug | - | Gray | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | ||
![]() 1SNG605048R0000 TE Connectivity | 50 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | M12 x 1.5 | Ventilation Plug | - | Black | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | ||
![]() 1SNG605017R0000 TE Connectivity | 2714 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | M12 x 1 | Ventilation Plug | - | Gray | Cable Glands, Strain Reliefs & Cord Grips | - | Accessories | - | ||
![]() 50SPXREX1505X Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPXREX1505X | 38.1 mm | 29.46 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 75T33505 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75T33505 | 78.49 mm | 66.8 mm | No | - | - | Metallic | - | - | - | - | IP66, IP68 | ||
![]() 40E1FW1255 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 40E1FW1255 | 40.39 mm | 27.94 mm | No | - | - | Metallic | - | - | - | - | IP66 | ||
![]() TC150150NB2RO Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA, UL | Round | Bushing Grip | Appleton | TC150150NB2RO | 34.8 mm | 30.99 mm | - | - | - | Metallic | - | - | - | - | - | ||
![]() 20T30505 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20T30505 | 20.83 mm | 12.45 mm | No | - | - | Metallic | - | - | - | - | IP66, IP68 | ||
![]() ZN103CR-EX Cooper | In Stock | - | - | Nylon | - | 90 Degrees | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 6.35 mm | 4.75 mm | - | - | - | Non-Metallic | - | - | - | - | - | ||
![]() 20A2F075N5K Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA | Round | Bushing Grip | Appleton | 20A2F075N5K | 13.97 mm | 6.6 mm | - | - | - | Metallic | - | - | - | - | IP66 | ||
![]() ZN311CR-EX-MG Cooper | In Stock | - | - | Nylon | - | 90 Degrees | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 22.23 mm | 19.05 mm | - | - | - | Non-Metallic | - | - | - | - | - | ||
![]() 074011254 Cooper | In Stock | - | - | Aluminum | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011254 | 39.67 mm | 36.5 mm | No | - | STRAIN RELIEF GRIP | Metallic | - | - | - | - | - | ||
![]() 07401026 Cooper | In Stock | - | - | Aluminum | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 07401026 | 25.4 mm | 22.23 mm | No | - | - | Metallic | - | - | - | - | - | ||
![]() TC300244NB Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC300244NB | 61.98 mm | 54.1 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 75SPX2KXRX2505X Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75SPX2KXRX2505X | 72.14 mm | 58.93 mm | - | - | - | Metallic | - | - | - | - | IP66, IP67, IP68 | ||
![]() 50E1FW5 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 50E1FW5 | 53.09 mm | 40.39 mm | No | - | - | Metallic | - | - | - | - | IP66 | ||
![]() 07401052 Cooper | In Stock | - | - | Aluminum | - | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 07401052 | 15.88 mm | 12.7 mm | No | - | - | Metallic | - | - | - | - | - | ||
![]() 90T35 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 90T35 | 90.42 mm | 76.2 mm | No | - | - | Metallic | - | - | - | - | IP66, IP68 |