- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Material | Body Material | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Built-in depth | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Construction type lens | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material front ring | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Nominal diameter | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | One-piece | Overvoltage category | Package | Part Life Cycle Code | Pollution degree | Product Status | Revolving thread | Risk Rank | Rohs Code | Shell Sizes | Standards Met | Surface protection | Thread connection size | Thread length | Thread type | Type of electric connection | Voltage type | With front ring | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Ingress Protection | Depth | Style | Reach Compliance Code | Frequency | Wire Gauge | Terminal and Terminal Block Type | Insulation | Thread Size | Terminal Type | Operating Temperature Range | Includes | Number of Wire Entries | Panel Hole Size | Number of Pieces | Product | Features | Conduit Hub Size | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5010.228.009 FLEx | In Stock | - | - | - | - | - | No | - | - | - | - | - | External thread | - | - | - | - | - | - | Zinc die-cast | - | - | - | 90°-elbow | - | 14 | - | - | - | No | - | - | - | - | - | No | - | - | - | - | Untreated | PG9 | 9 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6500740010 TE Connectivity | In Stock | - | - | - | - | Cross-Linked Polyvinylidene Fluoride | - | 6500 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | Active | Crimp | Insulation Sleeve | - | Transparent Blue | - | - | - | - | - | -- | - | Fully Insulated Heat Shrink | - | Butt Splice, Inline, Individual Openings | - | - | 2 | - | - | - | -- | - | - | - | - | - | ||
![]() 225706 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | ERNI | 225706 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.45 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | PCB TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184906 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | 159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 341 | - | 1269 | ||
Tiny WHSL | 57 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | -40 → +100 °C | - | - | - | 25 | - | - | - | IP66, IP68, IP69K | - | - | - | ||
![]() 52001878 Lapp | 70 |
| - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() 186036 Eaton | In Stock | - | - | - | - | - | - | - | - | Chrome | - | - | - | Round | Other | - | - | - | Metal | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192880 Eaton | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 695 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | 670 | ||
![]() 192686 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 183 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148 | - | 22 | ||
![]() 193516 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192677 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 176 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 | - | 120 | ||
![]() 192781 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 194 | - | 595 | ||
![]() 192965 Eaton | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 444 | - | 595 | ||
![]() 4568 Pololu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pololu Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Various | - | - | Male to Male | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.00 (304.80mm) | - | ||
![]() RT0S-16CG-S1 Amphenol | 188 |
| - | Zinc Alloy | Zinc, Nickel Plated | - | - | RT0S-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Sine Systems Corp | - | - | Cable | - | - | - | - | - | - | Bag | - | - | Obsolete | - | - | - | 16 | - | - | - | - | - | - | - | - | - | ecomate® RM | - | - | Cable Grip | - | Silver | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | ||
![]() 192886 Eaton | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 368 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 318 | ||
![]() 193401 Eaton | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | 515 | ||
![]() 192916 Eaton | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | 795 | ||
![]() 193481 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193486 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |