- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Clamp Ø | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature | Maximum Cable Diameter (mm) | Min. temperature | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Screw/Thread Size | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Type | Composition | Wire/Cable Diameter | Product | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1184780000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 1.81 | - | - | - | Yes | - | 12.5 - 16 | Nickel-plated | - | 13.6 | NPT | No | Yes | 26 | - | - | - | - | - | - | - | ||
![]() 1185150000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 2.21 | - | - | - | Yes | - | 45.5 - 53 | Nickel-plated | - | 19.2 | NPT | No | Yes | 65 | - | - | - | - | - | - | - | ||
![]() 1187160000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 2.21 | - | - | - | Yes | - | 31.5 - 38.2 | Nickel-plated | - | 19.2 | NPT | No | Yes | 60 | - | - | - | - | - | - | - | ||
![]() 1187000000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 1.81 | - | - | - | Yes | - | 8 - 11.7 | Nickel-plated | - | 13.6 | NPT | No | Yes | 26 | - | - | - | - | - | - | - | ||
![]() 1074500000 Weidmuller | In Stock | - | - | Brass | 130g | - | - | No | - | 9.4mm | 400pc(s) | IP54 | Yes | M20 | Brass | 20, 21, 22 | 1, 2 | No | - | - | 1074500000 | - | Brass | +90°C | - | -35°C | - | Straight | 20 | 1.5 | Non-Compliant | Yes | - | Yes | 30mm | 9.4 - 12.5 | Untreated | 12.5mm | 16mm | Metric | No | Yes | 30 | - | KDSW M20 BN O SC 1 G20S | - | 12.5 mm | - | - | 58mm | ||
![]() 2722100000 Weidmuller | In Stock | - | - | Plastic | - | - | - | No | - | - | - | IP54 | - | - | - | 21, 22 | 1, 2 | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | 1.5 | - | - | - | Yes | - | 7 - 12 | Untreated | - | 10 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | ||
![]() 1206310000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 1.81 | - | - | - | Yes | - | 4.5 - 8.7 | Nickel-plated | - | 13.6 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | ||
![]() 1265740000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | ||
![]() 1187900000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | 1.81 | - | - | - | Yes | - | 4.5 - 8.7 | Untreated | - | 13.9 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | ||
![]() 1206680000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | - | IP66 | Yes | - | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 1.81 | - | - | - | Yes | - | 4.5 - 8.7 | Nickel-plated | - | 13.9 | NPT | No | Yes | 24 | - | - | - | - | - | - | - | ||
![]() 1262140000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | Metric | - | - | 48 | - | - | - | - | - | - | - | ||
![]() 50SE1FW5 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip | Appleton | - | 50SE1FW5 | - | - | 46.74 mm | - | 35.31 mm | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66 | - | ||
![]() 63SPX2KX2004 Emerson | In Stock | - | - | Stainless Steel | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip | Appleton | - | 63SPX2KX2004 | - | - | 59.44 mm | - | 45.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() CG90-3775S Emerson | In Stock | - | - | Steel | - | 90 Degrees | CSA, UL | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | - | CG903775S | - | - | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() 50PX5 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip | Appleton | - | 50PX5 | - | - | 43.94 mm | - | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() CG165200 Emerson | In Stock | - | - | Aluminum | - | Straight | CSA, UL | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | - | CG165200 | - | - | 50.8 mm | - | 41.91 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | ||
![]() 40T3CDS1RA734 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip | Appleton | - | 40T3CDS1RA734 | - | - | 40.41 mm | - | 27.89 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() 14515 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | - | Heyco-TiteBrass Liquid Tight Cordgrips | - | - | - | Cord Grips | - | - | ||
![]() 32PX2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | - | - | - | - | Bushing Grip | Appleton | - | 32PX2KX5 | - | - | 33.78 mm | - | 23.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | - | ||
![]() 7000.7345.0 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |