- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Bend radius protection/trumpet flare | Cable Style | Construction type | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | Nominal diameter | Nominal thread size metric/PG | One-piece | Pitch thread | Revolving thread | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thread connection size | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Composition | Thread Size | Operating Temperature Range | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1187850000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | - | - | 2.21 | - | Yes | - | 13.5 - 20 | Untreated | - | 17.3 | NPT | No | Yes | 36 | - | - | - | - | - | ||
![]() 1188120000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | - | - | 1.81 | - | Yes | - | 8 - 13.5 | Untreated | - | 13.6 | NPT | No | Yes | 24 | - | - | - | - | - | ||
![]() 1205590000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 63 | - | 1.5 | - | Yes | - | 43.5 - 50.1 | Nickel-plated | - | 19 | Metric | No | Yes | 75 | - | - | - | - | - | ||
![]() 1262950000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Nickel-plated | - | - | Metric | - | - | 55 | - | - | - | - | - | ||
![]() 1074570000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 32 | - | 1.5 | - | Yes | - | 23.2 - 30.5 | Untreated | - | 16 | Metric | No | Yes | 46 | - | - | - | - | - | ||
![]() 1136270000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 40 | - | 1.5 | - | Yes | - | 33 - 40.6 | Untreated | - | 16 | Metric | No | Yes | 55 | - | - | - | - | - | ||
![]() 1911420000 Weidmuller | 20 |
| - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | 25 | - | 1.5 | - | Yes | - | 20.3 - 27.4 | Nickel-plated | - | 16 | Metric | No | Yes | 38 | - | - | - | - | - | ||
![]() 1184920000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | 2.21 | - | Yes | - | 26 - 34 | Nickel-plated | - | 18 | NPT | No | Yes | 46 | - | - | - | - | - | ||
![]() 1187250000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | 50 | - | 1.5 | - | Yes | - | 37.5 - 44.1 | Untreated | - | 16 | Metric | No | Yes | 65 | - | - | - | - | - | ||
![]() 1187200000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | 20 | - | 1.5 | - | Yes | - | 10 - 14 | Untreated | - | 16 | Metric | No | Yes | 28 | - | - | - | - | - | ||
![]() 1205420000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | 2.21 | - | Yes | - | 37.5 - 44.1 | Nickel-plated | - | 19.2 | NPT | No | Yes | 65 | - | - | - | - | - | ||
![]() 1188100000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | - | - | Straight | - | 63 | - | 1.5 | - | Yes | - | 51.5 - 59.5 | Untreated | - | 19 | Metric | No | Yes | 75 | - | - | - | - | - | ||
![]() 5010.023.020 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 19 | - | Yes | - | No | - | - | - | Nickel-plated | M20 x 1.5 | 6.5 | Metric | - | - | - | - | - | - | - | - | ||
![]() 167-00514 FG27-PG21-PP-GY HellermannTyton | 370 |
| - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -35°C | - | - | - | - | - | - | - | UL 94 V-2 | - | - | - | - | - | - | - | - | FG | - | PG21 | -35 → +80 °C | IP54 | ||
![]() NGM25-GY HellermannTyton | 35 | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | RoHS Compliant, UL 94 V-2 | - | - | - | - | - | - | - | - | NGM | - | M25 | -40 → +100 °C | IP68 | ||
![]() TMC2X075075NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | TMC2X075075NBX | - | - | 19.05 mm | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66 | ||
![]() 25E1FX0757 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Armored | - | - | - | - | - | - | Bushing Grip | Appleton | 25E1FX0757 | - | - | 26.16 mm | - | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66 | ||
![]() 75T3CDS1RA738 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 75T3CDS1RA738 | - | - | 78.51 mm | - | 66.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66, IP67, IP68 | ||
![]() TMCX050A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | TMCX050A | - | - | 20.07 mm | - | 13.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66 | ||
![]() TMC2X200233AX Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | TMC2X200233AX | - | - | 59.18 mm | - | 48.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | IP66 |