- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body material | A dimension | Angle | Approvals | Body colour | C dimension | Cable external diameter | Cable Style | Certificates | D dimension | D1 dimension | D2 dimension | D3 dimension | D4 dimension | Grip Type | Grommet version | Gross weight | H1 dimension | H2 dimension | L dimension | Manufacturer | Manufacturer Part Number | Manufacturer series | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Panel cutout diameter | RoHS | Type of cable accessories | Operating temperature | Composition | Hole diameter | IP Rating | Length | Panel thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20PX0505 Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 20PX0505 | - | 13.97 mm | 6.6 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() 095804 Emerson | In Stock | - | - | Polyamide | - | - | Straight | ATEX, CE | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 095804 | - | 0.032 mm | 0.01803 mm | - | No | - | - | Non-Metallic | - | IP68 | - | - | ||
![]() 63PX3005 Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 63PX3005 | - | 55.88 mm | 47.24 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() 40A2F1505 Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | ATEX, cCSAus | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 40A2F1505 | - | 32.26 mm | 23.62 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() 90PX2KXREX3005X Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 90PX2KXREX3005X | - | 90.42 mm | 76.2 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() ZS003CR-EX-MG Cooper | In Stock | - | - | Nylon | - | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | 6.35 mm | 4.75 mm | - | - | - | - | Non-Metallic | - | - | - | - | ||
![]() ZN109CR Cooper | In Stock | - | - | Nylon | - | - | 90 Degrees | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | 15.88 mm | 12.7 mm | - | - | - | - | Non-Metallic | - | - | - | - | ||
![]() TMC2150190NB Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | TMC2150190NB | - | 48.26 mm | 39.88 mm | - | - | - | - | Metallic | - | IP66 | - | - | ||
![]() ZS616 Cooper | In Stock | - | - | Aluminum | - | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | 38.1 mm | 34.93 mm | - | - | - | - | Metallic | - | - | - | - | ||
![]() ZS202-EX Cooper | In Stock | - | - | Aluminum | - | - | Straight | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | 4.75 mm | 3.18 mm | - | - | - | - | Metallic | - | - | - | - | ||
![]() 90PX2KX3504 Emerson | In Stock | - | - | Stainless Steel | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 90PX2KX3504 | - | 90.42 mm | 76.2 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() 20SPX2KX0505 Emerson | In Stock | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | - | - | - | - | - | Appleton | 20SPX2KX0505 | - | 16 mm | 9.4 mm | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | - | ||
![]() 12461 ESSENTRA | In Stock | - | - | - | PVC | - | - | - | black | - | - | - | - | - | - | - | - | - | - | - | 1.8g | - | - | - | - | - | - | - | - | 7.6mm | - | strain relief | - | - | 5.5mm | - | 31.7mm | max. 3.8mm | ||
![]() 12462 ESSENTRA | In Stock | - | - | - | PVC | - | - | - | black | - | - | - | - | 15.1mm | 9.5mm | 12.7mm | 11.9mm | 14.3mm | - | - | 3.227g | 3.2mm | 35.5mm | - | - | - | - | - | - | - | - | strain relief | - | - | - | - | - | - | ||
![]() 10806 ESSENTRA | In Stock | - | - | - | PVC | - | - | - | black | 36.5mm | - | - | - | - | - | - | - | - | - | with bulkhead | 6.5g | - | - | 8.4mm | - | - | - | - | - | 25.5mm | - | grommet | - | - | 19mm | - | - | max. 2.4mm | ||
![]() 19434 ESSENTRA | In Stock | - | - | - | PVC | - | - | - | black | 17.5mm | - | - | - | - | - | - | - | - | - | with bulkhead | 1.383g | - | - | 8mm | - | - | - | - | - | 11mm | - | grommet | - | - | 8mm | - | - | max. 1.6mm | ||
![]() 12468 ESSENTRA | In Stock | - | - | - | PVC | - | - | - | black | - | - | - | RoHS compliant | - | - | - | - | - | - | - | 1.487g | - | - | - | - | - | - | - | - | 9.5mm | - | strain relief | - | - | 6.4mm | - | 23mm | max. 2.6mm | ||
![]() BDE 21 ELPROD | In Stock | - | - | - | rubber | 6mm | - | - | black | - | 14...18mm | - | - | 42mm | - | - | - | - | - | - | 12.865g | - | - | - | - | - | - | - | - | 29mm | - | grommet | - | - | - | - | 25mm | max. 2mm | ||
![]() BDE 13 ELPROD | In Stock | - | - | - | rubber | 6mm | - | - | black | - | 9...12mm | - | - | 31mm | - | - | - | - | - | - | 6.795g | - | - | - | - | - | - | - | - | 21mm | - | grommet | - | - | - | - | 23mm | max. 2mm | ||
![]() 52105040 LAPP | In Stock | - | - | - | - | - | - | - | black | - | 12...17.5mm | - | RoHS compliant | - | - | - | - | - | - | - | 8.57g | - | - | - | - | - | SKINDICHT® DTN | - | - | 25mm | - | grommet | -30...100°C | - | - | - | - | max. 2.5mm |