- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Base Product Number | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Package | Product Status | RoHS | Operating Temperature | Series | Type | Composition | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90A2F3005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | - | Round | Bushing Grip | Appleton | 90A2F3005 | 80.01 mm | - | 66.55 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 63T34 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | 63T34 | 65.79 mm | - | 54.61 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP68 | ||
![]() 50SPX2KXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 50SPX2KXREX5X | 46.74 mm | - | 35.31 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() ZS513-EX Cooper | In Stock | - | - | Aluminum | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 28.58 mm | - | 25.4 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 90C2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 90C2KX5 | 90.42 mm | - | 76.2 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 074093516 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | 074093516 | 171.45 mm | - | 171.45 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() CG90-62100S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG9062100S | 19.05 mm | - | 15.88 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() CG9075125 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG9075125 | 22.23 mm | - | 19.05 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() CG90-3750S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG903750S | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 50PX2KX2004 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 50PX2KX2004 | 53.09 mm | - | 40.39 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() TC125127 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | TC125127 | 32.26 mm | - | 27.94 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG375400 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG375400 | 101.6 mm | - | 95.25 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() TC350315SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | TC350315SS | 80.01 mm | - | 66.55 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 40PX1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 40PX1255 | 32 mm | - | 22.1 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG-P-M18-1.5 Adam Tech | 5516 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Adam Tech | - | Bulk | Active | - | - | - | Cable Gland | - | - | IP68 - Dust Tight, Waterproof | M18 | Locknut, Seal | 0.720 (18.3mm) | - | - | ||
![]() ZS006CR Cooper | In Stock | - | - | Nylon | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 9.53 mm | - | 7.92 mm | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | ||
![]() 63PX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 63PX2505 | 55.88 mm | - | 47.24 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 25SE1FX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | - | Round | Bushing Grip | Appleton | 25SE1FX0755 | 22.1 mm | - | 13.97 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66 | ||
![]() 095802 Emerson | In Stock | - | - | Polyamide | Straight | ATEX, CE | - | Round | Bushing Grip | Appleton | 095802 | 0.01397 mm | - | 0.00711 mm | - | - | No | - | - | - | Non-Metallic | - | - | - | - | - | - | IP68 | ||
![]() 63SPX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 63SPX2505 | 50.04 mm | - | 40.13 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 |