- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Base Product Number | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Package | Product Status | RoHS | Operating Temperature | Series | Type | Composition | Color | Ingress Protection | Thread Size | Includes | Panel Hole Size | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SPX2K0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20SPX2K0755 | 16 mm | - | 9.4 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP68 | ||
![]() CG-P-M90-2.0 Adam Tech | 106 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | Adam Tech | - | Bulk | Active | - | - | - | Cable Gland | - | - | IP68 - Dust Tight, Waterproof | M90 | Locknut, Seal | 3.555 (90.3mm) | - | - | ||
![]() NHC1021ZP Cooper | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | NHC1021ZP | 6.35 mm | - | 4.83 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 32PX2K1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 32PX2K1255 | 33.78 mm | - | 23.62 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP68 | ||
![]() ZS101-EX Cooper | In Stock | - | - | Aluminum | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 3.18 mm | - | 1.57 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 75T33004 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | 75T33004 | 78.49 mm | - | 66.8 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP68 | ||
![]() 32A2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | - | Round | Bushing Grip | Appleton | 32A2F5 | 26.42 mm | - | 17.02 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG328350 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG328350 | 89.28 mm | - | 83.34 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 074011031 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | - | Round | Bushing Grip with Strain Relief | Hubbell | 074011031 | 49.2 mm | - | 46.02 mm | - | - | No | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() 50PXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 50PXREX5X | 43.94 mm | - | 35.56 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 20S16PX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20S16PX0755 | 8.64 mm | - | 3.05 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 20PX0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | Bushing Grip | Appleton | 20PX0755 | 13.97 mm | - | 6.6 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 75ST32504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | 75ST32504 | 72.14 mm | - | 58.93 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP68 | ||
![]() 20ST3CDS5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | Round | Bushing Grip | Appleton | 20ST3CDS5K | 15.9 mm | - | 9.5 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() ZS518 Cooper | In Stock | - | - | Aluminum | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 44.45 mm | - | 41.28 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() TMC2X150162NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2X150162NBX | 41.15 mm | - | 33.02 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66 | ||
![]() 2016T3CDS1RA531 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | Round | Bushing Grip | Appleton | 2016T3CDS1RA531 | 11.51 mm | - | 6.1 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() CG903138 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | - | Round | Bushing Grip with Strain Relief | Appleton | CG903138 | 11.1 mm | - | 7.92 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | ||
![]() TMC2X150190NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | - | Round | Bushing Grip | Appleton | TMC2X150190NBX | 48.26 mm | - | 39.88 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | IP66 | ||
![]() ZS824 Cooper | In Stock | - | - | Aluminum | Straight | - | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 58.72 mm | - | 55.58 mm | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - |