- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body colour | Certificates | Gross weight | Panel cutout diameter | Screw/Thread Size | Type of cable accessories | Operating temperature | Type | Color | Product Type | Hole diameter | Cable Diameter | Outside diameter | Product | Panel thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10118160 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.85g | 20mm | - | grommet | -40...135°C | - | - | - | 16mm | - | 28mm | - | max. 2mm | UL94HB | ||
![]() 10155684 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.94g | 25.1mm | - | grommet | -40...135°C | - | - | - | 21.8mm | - | 30.2mm | - | max. 1.6mm | UL94HB | ||
![]() 10118191 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 4.34g | 31mm | - | grommet | 0...80°C | - | - | - | 25mm | - | 35mm | - | max. 3mm | - | ||
![]() 10284070 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.1g | 8mm | - | grommet | 0...80°C | - | - | - | 6mm | - | 11mm | - | max. 1mm | - | ||
![]() 10284186 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.18g | 12mm | - | grommet | 0...80°C | - | - | - | 8mm | - | 16mm | - | max. 2mm | - | ||
![]() 10089835 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.96g | 31mm | - | grommet | -40...135°C | - | - | - | 24.9mm | - | 38mm | - | max. 1.6mm | UL94HB | ||
![]() 10155714 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.74g | 31.5mm | - | grommet | -40...135°C | - | - | - | 24.6mm | - | 38.1mm | - | max. 1.6mm | UL94V-0 | ||
![]() 10089859 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.96g | 37mm | - | grommet | -40...135°C | - | - | - | 31.2mm | - | 45.5mm | - | max. 1.6mm | UL94HB | ||
![]() 10284209 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.19g | 12mm | - | grommet | 0...80°C | - | - | - | 8mm | - | 16mm | - | max. 4mm | - | ||
![]() 10284131 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.13g | 10mm | - | grommet | 0...80°C | - | - | - | 8mm | - | 14mm | - | max. 1mm | - | ||
![]() 10284100 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.15g | 10mm | - | grommet | 0...80°C | - | - | - | 6mm | - | 14mm | - | max. 1.5mm | - | ||
![]() 10082256 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.34g | 6.4mm | - | grommet | 0...80°C | - | - | - | 4mm | - | 9.5mm | - | max. 1.6mm | - | ||
![]() 10284001 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.08g | 5mm | - | grommet | 0...80°C | - | - | - | 3mm | - | 8mm | - | max. 1mm | - | ||
![]() 10118177 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.12g | 23mm | - | grommet | -40...135°C | - | - | - | 18mm | - | 30mm | - | max. 2mm | UL94HB | ||
![]() 52220101 LAPP | In Stock | - | - | - | - | RoHS compliant | 109.26g | - | - | multigate grommet | - | - | - | - | - | - | - | - | - | - | ||
![]() 52220093 LAPP | In Stock | - | - | - | - | RoHS compliant | 111g | - | - | multigate grommet | - | - | - | - | - | - | - | - | - | - | ||
![]() G-INS-M20-M68N-PNES-BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | ||
![]() G-INS-M16-T68N-PNES-GY Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | ||
![]() 1SNG620073R0000 TE Connectivity | 22 |
| - | Polyamide (PA) | - | - | - | - | PG21 | - | - | Round Plug | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - | ||
![]() 1SNG620012R0000 TE Connectivity | 22 |
| - | Polyamide (PA) | - | - | - | - | M16 x 1.5 | - | - | Round Plug | Black | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - |