- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Mfr | Outside Cable Diameter (Max) | Outside Cable Diameter (Min) | Package | Part # Aliases | Product Status | RoHS | Screw/Thread Size | Thread Length | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Color | Subcategory | Power Rating | Ingress Protection | Resistor Type | Thread Size | Product Type | Includes | Cable Diameter | Resistance Tolerance | Panel Hole Size | Product | Product Category | Product Length | Conduit Hub Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FNG-3/8R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | - | - | - | - | - | - | 0.276" (7.00mm) | 0.118" (3.00mm) | - | - | - | - | - | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 200 NPT | Active | - | Cable Gland | - | Gray | - | - | IP68 - Dust Tight, Waterproof | - | 3/8" NPT | - | - | - | - | 0.675" (17.2mm) | - | - | - | - | ||
![]() PNB-1R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNB-1 | - | - | - | - | - | 0.787" (20.00mm) | 0.472" (12.00mm) | - | - | - | - | - | 0.709" (18.01mm) | -20°C ~ 100°C | Box | CG 100 | Active | - | Cable Gland | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | 1" NPT | - | - | - | - | 1.315" (33.4mm) | - | - | - | - | ||
![]() PPB-11R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPB-11 | - | - | - | - | - | 0.276" (7.00mm) | 0.118" (3.00mm) | - | - | - | - | - | 0.315" (8.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | - | Cable Gland | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | PG11 | - | - | - | - | 0.732" (18.6mm) | - | - | - | - | ||
![]() TCFS-12-19B-020-100CW TE Connectivity | In Stock | - | - | Aluminum Alloy, Cadmium Plated, Electroless | TCFS | TE Connectivity / Raychem | 1 | 7.4 mm | TE Connectivity | TE Connectivity Raychem Cable Protection | - | - | Bulk | E64619-000 | Active | N | - | - | - | - | - | - | 25.0000 ppm/°C | Cable Feedthrough | 4.75 kOhm | Olive | Wire & Cable Management | 0.05 W | - | High Reliability, MIL-PRF-55182 | M12x1.5 | Heat Shrink Cable Boots & End Caps | Shrinkable Boot | - | 1 | - | - | Heat Shrink Cable Boots & End Caps | 4.75 | - | ||
![]() EM-SGL-PG9-MET-C TE Connectivity | 64 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-PG9 | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | PG9 | - | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-PG16-MET-C TE Connectivity | 14 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-PG16 | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | PG16 | - | - | - | - | - | - | - | - | - | ||
![]() EP-SGL-PG29-GR-B TE Connectivity | 57 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-PG29 | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | Cable Gland | - | Gray | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | PG29 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG610005R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome Plug | - | Gray | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | - | ||
![]() 1SNG602044R0000 TE Connectivity | 27 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 18 mm to 25 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG601195R0000 TE Connectivity | 27 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | PG11 | - | - | - | - | - | - | Standard Cable Gland | - | Black | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 3 mm to 7 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG609019R0000 TE Connectivity | 27 |
| - | Cold Rolled Steel (CR) | - | - | - | - | - | - | - | - | - | - | - | - | NPT 1/4 in | - | - | - | - | - | - | Washer Gasket | - | Black | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | - | ||
![]() 1SNG626034R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | M20 x 1.5 | - | - | - | - | - | - | Standard Cable Gland | - | Gray (Light Gray) | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 5 mm to 9 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG601231R0000 TE Connectivity | 27 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | PG42 | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 25 mm to 31 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG613044R0000 TE Connectivity | 32 |
| - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | PG48 | - | - | - | - | - | - | EMC2 Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 34 mm to 44 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG601101R0000 TE Connectivity | 27 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | M32 x 1.5 | - | - | - | - | - | - | Standard Cable Gland | - | Gray | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 11 mm to 15 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG625019R0000 TE Connectivity | 36 |
| - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | M25 x 1.5 | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 9 mm to 16 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG602120R0000 TE Connectivity | 27 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | PG48 | - | - | - | - | - | - | Standard Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 29 mm to 35 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG614029R0000 TE Connectivity | 27 |
| - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | PG48 | - | - | - | - | - | - | EMC4 Cable Gland | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 34 mm to 44 mm | - | - | Cable Glands | - | - | - | ||
![]() 1SNG610038R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome Plug | - | Gray | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | - | ||
![]() 1SNG609017R0000 TE Connectivity | In Stock | - | - | Nitrile Butadiene Rubber (NBR) | - | - | - | - | - | - | - | - | - | - | - | - | M63 | - | - | - | - | - | - | Washer Gasket | - | Black | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | - |