- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Body colour | Certificates | Gross weight | Panel cutout diameter | Type of cable accessories | Operating temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Hole diameter | Cable Diameter | Outside diameter | Panel thickness | RoHS Status | Flammability rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10155752 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.43g | 16.8mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 12.6mm | - | 21.5mm | max. 1.6mm | - | UL94HB | - | ||
![]() 10284193 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.18g | 12mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 8mm | - | 16mm | max. 3mm | - | - | - | ||
![]() 10118160 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.85g | 20mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 16mm | - | 28mm | max. 2mm | - | UL94HB | - | ||
![]() 10155684 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.94g | 25.1mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 21.8mm | - | 30.2mm | max. 1.6mm | - | UL94HB | - | ||
![]() 10118191 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 4.34g | 31mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 25mm | - | 35mm | max. 3mm | - | - | - | ||
![]() 10284070 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.1g | 8mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 6mm | - | 11mm | max. 1mm | - | - | - | ||
![]() 10284186 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.18g | 12mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 8mm | - | 16mm | max. 2mm | - | - | - | ||
![]() 10089835 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.96g | 31mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 24.9mm | - | 38mm | max. 1.6mm | - | UL94HB | - | ||
![]() 10155714 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.74g | 31.5mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 24.6mm | - | 38.1mm | max. 1.6mm | - | UL94V-0 | - | ||
![]() 10089859 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.96g | 37mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 31.2mm | - | 45.5mm | max. 1.6mm | - | UL94HB | - | ||
![]() 10284209 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.19g | 12mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 8mm | - | 16mm | max. 4mm | - | - | - | ||
![]() 10284131 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.13g | 10mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 8mm | - | 14mm | max. 1mm | - | - | - | ||
![]() 10284100 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.15g | 10mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 6mm | - | 14mm | max. 1.5mm | - | - | - | ||
![]() 10082256 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.34g | 6.4mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 4mm | - | 9.5mm | max. 1.6mm | - | - | - | ||
![]() 10284001 ESSENTRA | In Stock | - | - | - | PVC | black | RoHS compliant | 0.08g | 5mm | grommet | 0...80°C | - | - | - | - | - | - | - | - | - | 3mm | - | 8mm | max. 1mm | - | - | - | ||
![]() 10118177 ESSENTRA | In Stock | - | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 2.12g | 23mm | grommet | -40...135°C | - | - | - | - | - | - | - | - | - | 18mm | - | 30mm | max. 2mm | - | UL94HB | - | ||
![]() 52220101 LAPP | In Stock | - | - | - | - | - | RoHS compliant | 109.26g | - | multigate grommet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52220093 LAPP | In Stock | - | - | - | - | - | RoHS compliant | 111g | - | multigate grommet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1411134 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Polyamide | - | - | - | - | - | - | 2014 | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M25 | 17.018 mm | Seal, Strain Relief | - | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411199 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Brass, Nickel Plated | - | - | - | - | - | - | 2014 | Active | 1 (Unlimited) | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | PG16 | 13.97 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof |