- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980026 Molex | 4 | - | Datasheet | 4 Weeks | - | - | 200 | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1772220000 Weidmüller | 89 |
| Datasheet | 6 Weeks | - | Cable | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | M20x1.5 | 12.954 mm | Strain Relief | - | 0.31 ~ 0.51 (8.0mm ~ 13.0mm) | - | 32mm | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1411132 Phoenix Contact | 1021 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M16 | 9.906 mm | Seal, Strain Relief | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300960073 Molex | 1 | - | Datasheet | 12 Weeks | - | Cable | - | Iron, Zinc, Steel Plated | - | Bulk | 2013 | Woodhead, 130096 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | - | - | - | 1 1/4 NPT | - | Nut, Strain Relief | - | - | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980066 Molex | 13 | - | Datasheet | 15 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | unknown | - | - | - | 1/2 NPT | 9.652 mm | - | - | 0.31 ~ 0.38 (7.9mm ~ 9.5mm) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300980114 Molex | 5 | - | Datasheet | 10 Weeks | - | Cable | - | Nylon | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | 3/4 NPT | 17.526 mm | O-Ring | - | 0.56 ~ 0.69 (14.2mm ~ 17.5mm) | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1300980185 Molex | 58 | - | Datasheet | 3 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip, Oval Hole | - | - | Gray | - | - | - | - | - | - | - | 1/2 NPT | 10.668 mm | - | - | 0.22 ~ 0.42 (5.6mm ~ 10.7mm) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CG-PG21-1-BK Essentra Components | 47 | - | Datasheet | 6 Weeks | - | Cable | - | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG21 | - | Sealing Gland, Sealing Nut | - | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | 1.126 28.6mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980172 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1772300000 Weidmüller | 72 |
| Datasheet | 6 Weeks | - | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | M20x1.5 | 11.938 mm | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | 41.2mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1411182 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | 3/8 NPT | 9.906 mm | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980032 Molex | 18 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1415178 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2015 | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M16 | - | Seal, Strain Relief | - | 0.18 ~ 0.39 (4.5mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-30-19B-020-25AH TE Connectivity Raychem Cable Protection | 2593 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2009 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Olive | Straight | Unshielded | - | - | - | - | - | M30x1.5 | - | Eyelet, Shrinkable Boot | 31 mm | 0.95 (24.1mm) | 1.220 31.0mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1569100000 Weidmüller | 149 |
| Datasheet | 6 Weeks | - | - | Metal | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | Nickel | PG16 | 13.97 mm | Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | 29.5mm | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1300970190 Molex | 2777 |
| Datasheet | 11 Weeks | - | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | - | - | - | 2 NPT | - | Strain Relief | - | 2.31 ~ 2.44 (58.7mm ~ 62.0mm) | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() 1411189 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M20 | 12.954 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | - | 0.35 ~ 0.51 (9.0mm ~ 13.0mm) | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980070 Molex | 3 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980152 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CG-M40-1-BK Essentra Components | 46 | - | Datasheet | 6 Weeks | - | Cable | - | Nylon | - | - | 2011 | Richco, CG-M | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M40 | - | Inner and Outer Sealing Gland, Sealing Nut, Sealing Washer | - | 0.63 ~ 1.10 (16.0mm ~ 28.0mm) | 1.583 40.2mm | - | - | RoHS Compliant | - | - | - |