- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Weight | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIO-CSJM63 Amphenol Industrial Operations | 36 |
| Datasheet | 12 Weeks | - | Metal | - | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M63x1.5 | - | Panel Nut, Sealing Nut | 1.46 ~ 1.73 (37.0mm ~ 44.0mm) | - | 43.0022mm | - | 67.0052mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1300970278 Molex | 2842 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1415191 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32 | - | Seal, Strain Relief | 0.51 ~ 0.83 (13.0mm ~ 21.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() IPG-2229 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | PG9 | 4 mm | Gasket | 0.16 ~ 0.31 (4.1mm ~ 7.9mm) | 0.600 15.2mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() 1424526 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M16x1.5 | - | Clamping Insert, O-Ring, Seal, Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1301990020 Molex | In Stock | - | Datasheet | 13 Weeks | Cable | Aluminum | - | Aluminum | - | - | 2013 | Woodhead, MAX-LOC Plus, 130199 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | 16.002 mm | Compression Nut, Grommet, O-Ring, Shield Ring, Stop Ring | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | 51.38mm | 70.85mm | 46.6mm | No | Unknown | ROHS3 Compliant | - | - | Dust Tight, IP67, IP68, Waterproof | ||
![]() 09620005005 HARTING | 12 | - | Datasheet | 4 Weeks | - | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | NO | NO | YES | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG16 | 9.398 mm | Compression Nut | 0.26 ~ 0.37 (6.5mm ~ 9.5mm) | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1778490000 Weidmüller | 51 |
| Datasheet | 8 Weeks | Cable | - | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | Nickel | M32x1.5 | 29.464 mm | Strain Relief | 0.67 ~ 1.16 (17.0mm ~ 29.5mm) | - | - | 33mm | - | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 1300970271 Molex | 23 | - | Datasheet | 3 Weeks | Cable | - | - | Nylon | - | - | 2009 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | - | 1 1/2 NPT | 38.1 mm | Bushing, Insulated | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() 1569020000 Weidmüller | 50 | - | Datasheet | 6 Weeks | Cable | - | - | Plastic | - | Polyamide | 2006 | VG | yes | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | - | PG21 | 18.034 mm | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | 48mm | - | - | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1300980165 Molex | 5 | - | Datasheet | 5 Weeks | Cable | - | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | - | 1 NPT | 23.876 mm | - | 0.81 ~ 0.94 (20.6mm ~ 23.9mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1415124 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2015 | - | - | Active | - | Cable Gland | - | - | Silver | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M16 | - | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1415113 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2015 | - | - | Active | - | Cable Gland | - | - | Black | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M63 | - | - | 1.34 ~ 1.89 (34.0mm ~ 48.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411094 Phoenix Contact | 144 | - | Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | 488.06539g | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32 | 33.782 mm | O-Ring, Seal | 0.93 ~ 1.33 (23.7mm ~ 33.9mm) | - | - | 84mm | 46mm | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 09620005023 HARTING | 18 |
| - | 5 Weeks | - | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG11 | 6.604 mm | Compression Nut | 0.16 ~ 0.26 (4.0mm ~ 6.5mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 1718840000 Weidmüller | 35 |
| Datasheet | 10 Weeks | Cable | - | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | Nickel | PG16 | 16.002 mm | Strain Relief | 0.24 ~ 0.63 (6.0mm ~ 16.0mm) | - | - | 33mm | - | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() AIO-CSPG13 Amphenol Industrial Operations | 103 | - | Datasheet | 12 Weeks | Cable | - | - | Nylon | - | - | 2010 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black, Gray | - | - | - | IP68 - Dust Tight, Waterproof | unknown | - | - | - | - | PG13 | - | Panel Nut, Sealing Nut | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1778480000 Weidmüller | 25 |
| Datasheet | 10 Weeks | Cable | - | - | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | Nickel | M25x1.5 | 21.59 mm | Strain Relief | 0.35 ~ 0.85 (9.0mm ~ 21.5mm) | - | - | 29.5mm | - | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() AIO-CSM50 Amphenol Industrial Operations | 590 |
| Datasheet | 12 Weeks | Cable | - | - | Nylon | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M50x1.5 | - | Panel Nut, Sealing Nut | 1.26 ~ 1.50 (32.0mm ~ 38.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GSC.1S.290.ND52Z LEMO | 28 |
| Datasheet | - | Through Hole | - | Metal | Brass | - | - | - | 1S | yes | Active | - | Cable Grip | - | - | Silver | - | - | - | IP50 | - | - | Nickel | - | - | M9x0.6 | 5.08 mm | Collet Nut | 0.17 ~ 0.20 (4.2mm ~ 5.2mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |