- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFS-30-62C-020-25CH TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2017 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | Straight | Shielded | - | - | - | Compliant | - | M30x1.5 | - | Shrinkable Boot | 31 mm | 0.95 (24.1mm) | 1.220 31.0mm | - | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() 1415125 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2015 | - | - | Active | - | Cable Gland | - | - | Silver | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M20 | - | - | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TCFS-12-19B-020-25CE TE Connectivity Raychem Cable Protection | 2969 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Olive | Straight | Shielded | - | - | - | - | - | M12x1.5 | - | Shrinkable Boot | 13 mm | 0.29 (7.4mm) | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() AIO-CSJM50 Amphenol Industrial Operations | 46 |
| Datasheet | 12 Weeks | - | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M50x1.5 | - | Panel Nut, Sealing Nut | - | 1.26 ~ 1.50 (32.0mm ~ 38.0mm) | - | 38.989mm | - | 59.9948mm | - | RoHS Compliant | - | - | - | ||
![]() AIO-CSJM30 Amphenol Industrial Operations | 560 |
| Datasheet | 12 Weeks | - | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M30x2 | - | Panel Nut, Sealing Nut | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | 26.0096mm | - | 32.004mm | - | RoHS Compliant | - | - | - | ||
![]() CG-PG16-1-BK Essentra Components | 64 | - | Datasheet | 6 Weeks | - | Cable | - | Nylon | - | - | 2011 | Richco, CG-PG | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG16 | - | Sealing Gland, Sealing Nut | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.898 22.8mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1300980166 Molex | 16 | - | Datasheet | 6 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | 1 NPT | 25.4 mm | - | - | 0.87 ~ 1.00 (22.1mm ~ 25.4mm) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970207 Molex | 1 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TCFS-16-62C-020-25CH TE Connectivity Raychem Cable Protection | 2993 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2009 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | Straight | Shielded | - | - | - | Compliant | - | M16x1.5 | - | Shrinkable Boot | 16.9926 mm | 0.40 (10.1mm) | 0.669 17.0mm | - | - | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() 1772310000 Weidmüller | 56 |
| Datasheet | 10 Weeks | - | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | M25x1.5 | 18.034 mm | - | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | 48.2mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() CES-2-T1B TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Nylon, Polyolefin | - | - | 2011 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Black | Straight | - | - | - | - | - | - | - | 12.95 mm | O-Ring, Seal | - | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | 0.752 19.1mm | - | 88.9mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1300970295 Molex | 2440 |
| Datasheet | 15 Weeks | - | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Silver | - | - | - | - | - | - | - | 1 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | - | 0.44 ~ 0.56 (11.1mm ~ 14.2mm) | - | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() 1569050000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 80°C | -30°C | Gray | - | - | IP68 - Dust Tight, Waterproof | compliant | CE | - | - | PG42 | 38.1 mm | - | - | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | 68mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() PPC9 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | PG9 | - | Lock Nuts | - | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300970294 Molex | 2883 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300970297 Molex | 2430 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() IPG-22248 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | PG48 | - | Gasket | - | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 2.320 58.9mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1415107 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2015 | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M16 | - | - | - | 0.18 ~ 0.35 (4.5mm ~ 9.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1415117 Phoenix Contact | 180 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | 2015 | - | - | Active | Not Applicable | Cable Gland | - | - | Black, Blue | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M20 | - | - | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() AIO-CSJM24 Amphenol Industrial Operations | 363 | - | Datasheet | 12 Weeks | - | - | Metal | Brass | - | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M24x1.5 | - | Panel Nut, Sealing Nut | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | 24.003mm | - | 27.0002mm | - | RoHS Compliant | - | - | - |