- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Housing Material | Body Material | Angle | Cable Style | Factory Pack QuantityFactory Pack Quantity | Grip Type | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting Method | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Depth (mm) | RoHS | Screw/Thread Size | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | ELV | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Cable Entry-Max | Cable Entry-Min | Product | Features | IP Rating | Product Length (mm) | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFS-36-62C-315-12AE TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Stainless Steel, Nickel Plated, Electroless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | - | - | Compliant | - | M36x1.5 | 26 mm | Eyelet, Shrinkable Boot | 1.19 (30.1mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980096 Molex | In Stock | - | Datasheet | 9 Weeks | - | Cable | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | - | 3/4 NPT | 14.224 mm | - | 0.44 ~ 0.56 (11.2mm ~ 14.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09620005008 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | - | - | Silver | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG21 | 18.034 mm | Compression Nut | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 184140-1 TE Connectivity | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Silicone | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2005 | - | - | Active | - | Press-Fit | - | 1 | 130°C | -40°C | - | Orange | Female | - | - | - | - | - | - | - | - | - | Compliant | CONNECTOR ACCESSORY | - | 2.1 mm | - | - | - | - | - | - | - | - | - | 4.8mm | 7.45mm | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() 1411192 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | - | - | Silver | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | not_compliant | - | - | - | - | M40 | 26.924 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | 0.75 ~ 1.06 (19.0mm ~ 27.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1300960034 Molex | In Stock | - | Datasheet | 3 Weeks | - | Cable | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | - | 1/2 NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1300970170 Molex | In Stock | - | Datasheet | 3 Weeks | - | Cable | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | - | - | - | - | - | 241.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970272 Molex | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 35.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1411163 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | Cable Gland | - | - | - | - | Silver | - | NO | NO | NO | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | not_compliant | - | CUL; UL | - | - | M20 | 11.938 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | 0.4724 inch | 0.2362 inch | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 4264013 Altech Corporation | In Stock | - | - | - | - | - | Brass, Nickel Plated | - | Brass | Straight | Round | 50 | Cable Glands | 4264013 | 12.5 mm | 8 mm | Clamp | -25C to 120C | - | - | 22(mm) | Details | PG13.5 | - | - | - | - | - | - | - | Cable Gland | - | - | - | Metallic | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | - | - | Cord Grips | PG/Metric thread | IP68 | 40(mm) | - | 36 mm | - | - | - | - | - | - | ||
![]() 1411128 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | - | - | Gray | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M40 | 27.94 mm | Seal, Strain Relief | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980118 Molex | In Stock | - | Datasheet | 10 Weeks | - | Cable | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Gray | - | - | - | - | - | - | - | unknown | - | - | - | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1415172 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | Cable Gland | - | - | - | - | Light Gray | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M16 | - | Seal, Strain Relief | 0.18 ~ 0.39 (4.5mm ~ 10.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1415166 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | Cable Gland | - | - | - | - | Silver | - | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32 | - | EMC Grounding Screw, Seal, Compression Ring | 0.51 ~ 0.83 (13.0mm ~ 21.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980230 Molex | In Stock | - | Datasheet | 11 Weeks | - | Cable | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Nut, O-Ring, Strain Relief | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300970216 Molex | In Stock | - | Datasheet | 11 Weeks | - | Cable | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PX0980 Bulgin | In Stock | - | Datasheet | 20 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | 2000 | Buccaneer® | yes | Active | Not Applicable | - | Cable Gland | - | - | - | - | Multiple | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | 32A | - | - | - | - | - | - | 0.27 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | - | - | - | - | - | - | 85mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980193 Molex | In Stock | - | Datasheet | 11 Weeks | - | Cable | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MPG-22336 Bud Industries | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPG | - | Active | Not Applicable | - | Cable Gland | - | - | - | - | Silver | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG36 | - | Gasket | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 1.850 47.0mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970269 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 1 1/4 NPT | - | Bushing, Insulated | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |