- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Approval Agency | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMS16 SL080 Alpha Wire | 24 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M16x1.5 | - | Gasket, Nut, Strain Relief | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIO-CSJPG11 Amphenol Industrial Operations | 508 |
| Datasheet | 12 Weeks | - | - | Metal | Brass | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG11 | - | Panel Nut, Sealing Nut | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | 19.9898mm | - | 21.9964mm | RoHS Compliant | - | - | ||
![]() PPC16 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | PG16 | - | Lock Nuts | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMC40 SL080 Alpha Wire | 16 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2017 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M40x1.5 | - | Lock Nuts | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | 1.575 40.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCFR-36-19B-020-100CH TE Connectivity / Raychem | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Cable | - | - | - | - | - | - | - | - | - | - | - | Green | Straight | Shielded | - | - | Non-Compliant | - | - | - | - | - | - | 37.084 mm | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 1411137 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M40 | 27.94 mm | Seal, Strain Relief | - | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() TCFS-12-19B-020-100CH TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | 2005 | Thermofit TCFS | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Olive | Straight | Shielded | - | - | - | - | - | - | M12x1.5 | - | Shrinkable Boot | 13 mm | 0.29 (7.4mm) | 0.512 13.0mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5315839 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970167 Molex | 4 | - | - | 3 Weeks | - | - | - | Aluminium | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PMS12 SL080 Alpha Wire | 41 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12x1.5 | - | Gasket, Nut, Strain Relief | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5306133 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | Cable | - | Polyamide | - | 2006 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | Strain Relief | - | 0.22 ~ 0.47 (5.5mm ~ 12.0mm) | 0.787 20.0mm | 24mm | 88mm | - | ROHS3 Compliant | - | - | ||
![]() 1300970163 Molex | 11 | - | Datasheet | 4 Weeks | - | Cable | - | Aluminum | - | 2009 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | 1/2 NPT | 12.7 mm | - | - | 0.38 ~ 0.50 (9.5mm ~ 12.7mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AIO-CSPG21 Amphenol Industrial Operations | 343 |
| Datasheet | 12 Weeks | - | Cable | - | Nylon | - | 2012 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black, Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG21 | - | Panel Nut, Sealing Nut | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() PPC11 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | PG11 | - | Lock Nuts | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1009740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Stainless Steel | - | 2013 | VG | yes | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | CE | - | - | - | - | PG7 | - | Seal | - | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424527 Phoenix Contact | 189 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M25x1.5 | - | Clamping Insert, O-Ring, Seal, Strain Relief | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0260800000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Brass | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | - | - | IP54 - Dust Protected, Water Resistant | CE | - | - | Nickel | Not Halogen Free | PG13.5 | 11.938 mm | - | - | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | - | - | 26mm | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() TCFR-24-62C-020-100CH TE Connectivity Raychem Cable Protection | 2506 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Stainless Steel, Nickel Plated, Electroless | - | - | Thermofit TCFR | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Silver | Straight | Shielded | - | - | Compliant | - | - | - | M24x1.5 | - | Shrinkable Boot | 25.019 mm | 0.75 (19.1mm) | 0.984 25.0mm | - | - | - | RoHS Compliant | Not Applicable | - | ||
![]() 1706940000 Weidmüller | 34 | - | Datasheet | 6 Weeks | - | Cable | - | Brass | - | 2009 | VG | - | Active | Not Applicable | Cable Gland | 135°C | -40°C | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | M20x1.5 | 10.922 mm | - | - | 0.27 ~ 0.43 (7.0mm ~ 11.0mm) | - | - | 41mm | - | RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 0497600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Brass | - | - | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Silver | - | - | IP54 - Dust Protected, Water Resistant | CE | - | - | Nickel | Not Halogen Free | PG36 | 35.052 mm | - | - | 1.30 ~ 1.38 (33.0mm ~ 35.0mm) | - | - | 39mm | - | RoHS Compliant | Lead Free | IP54, Water Resistant |