- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Outside Diameter | Panel Hole Size | Conduit Hub Size | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980085 Molex | 9 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980087 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980077 Molex | 2230 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980222 Molex | 13 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980169 Molex | 4 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() R585-000-000 Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Cable | - | - | 99.999994g | - | - | 2011 | R250 | - | Active | Not Applicable | Cable Gland | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1718870000 Weidmüller | 36 |
| Datasheet | 8 Weeks | Cable | - | Brass | - | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 90°C | -30°C | Silver | IP54 - Dust Protected, Water Resistant | - | Nickel | - | PG36 | 34.036 mm | Strain Relief | 0.91 ~ 1.34 (23.0mm ~ 34.0mm) | - | - | - | 49.5mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 53112220 LAPP | 1000 | - | Datasheet | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | IP68 - Dust Tight, Waterproof | - | Nickel | Not Halogen Free | PG11 | 4 mm | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 1300970341 Molex | 2618 |
| Datasheet | 8 Weeks | Cable | - | Stainless Steel | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | 3/4 NPT | - | Compression Nut, Grommet, Wire Mesh | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300980425 Molex | 35 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1424501 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | PG29 | - | Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980025 Molex | 9 | - | Datasheet | 4 Weeks | - | 200 | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPG-22311 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | MPG | - | Active | Not Applicable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | PG11 | 5 mm | Gasket | 0.20 ~ 0.38 (5.0mm ~ 9.7mm) | - | 0.730 18.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 3240999 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | PP | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | - | - | - | M25 | 27 mm | Seal, Strain Relief | 0.79 (20.0mm) | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 3241053 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240989 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | - | - | PP | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | - | - | - | - | 14 mm | Seal, Strain Relief | 0.35 (9.0mm) | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() DB-3516 Amphenol Industrial Operations | 36 |
| Datasheet | 12 Weeks | Cable | Aluminum | Aluminum | - | Aluminium | - | 1999 | Pyle® DB | - | Active | - | Cable Grip | - | - | Silver | - | - | - | - | - | 7.874 mm | Compression Nut, Strain Relief | 0.25 ~ 0.31 (6.3mm ~ 7.9mm) | 22.225 mm | 0.875 22.2mm 7/8 | 1/2 12.7mm | 22.352mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 09620005003 HARTING | 36 |
| - | 4 Weeks | - | - | Metal | - | - | - | - | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | PG13.5 | 9.398 mm | Compression Nut | 0.26 ~ 0.37 (6.5mm ~ 9.5mm) | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() DB-990 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | - | Metal Alloy | - | - | - | 1999 | Pyle® DB | - | Active | - | Cable Grip - 90° | - | - | Silver | - | - | - | - | - | 12.7 mm | Compression Nut, Strain Relief | 0.38 ~ 0.50 (9.5mm ~ 12.7mm) | - | 0.875 22.2mm 7/8 | 1/2 12.7mm | 28.702mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3240890 Phoenix Contact | 5 |
| Datasheet | 5 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | - | - | 15.8 mm | Seal, Strain Relief | 0.62 (15.8mm) | - | - | - | - | - | - | RoHS Compliant | - | IP66 |