- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Contact Finish Mating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Mating Information | Contact Gender | ELV | Connector Support Type | Body Plating | Contact Finish Termination | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240927 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | M25 | 28.5 mm | Seal, Strain Relief | 0.83 (21.0mm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240896 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | M12 | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240881 Phoenix Contact | 5 |
| Datasheet | 6 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | M10 | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | - | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240899 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | M25 | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240910 Phoenix Contact | 18 |
| Datasheet | 5 Weeks | - | - | Polyamide | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | M12 | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240992 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | PP | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | 110°C | -10°C | Gray | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | 27 mm | Seal, Strain Relief | 7.68 (195.0mm) | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() DB-414 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | - | Aluminum | - | TIN OVER NICKEL | - | 1999 | Pyle® DB | e3 | yes | Active | - | - | Cable Grip | - | - | Silver | 4 | POLARIZATION AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 148 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | TIN OVER NICKEL | - | - | 6.35 mm | Compression Nut, Strain Relief | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | 0.688 17.5mm | 3/8 9.5mm | 22.352mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3241041 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | PG21 | - | - | 1.06 (27.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300990160 Molex | 2698 |
| Datasheet | 9 Weeks | Cable | - | Nylon | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | - | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.25 ~ 0.38 (6.3mm ~ 9.5mm) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300980164 Molex | 10 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980168 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AIO-CSPG7 Amphenol Industrial Operations | 398 | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black, Gray | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | PG7 | - | Panel Nut, Sealing Nut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 53112210 LAPP | 125 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | - | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | Nickel | - | Not Halogen Free | PG9 | 3 mm | - | 0.12 ~ 0.32 (3.0mm ~ 8.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 53112610 LAPP | 9 |
| - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2006 | SKINTOP® | - | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | - | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | not_compliant | - | - | - | - | Nickel | - | Not Halogen Free | M12x1.5 | 3.5 mm | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() CES-4-F1 TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 12 Weeks | Legs | - | Nylon, Polyolefin | Polyolefin | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | Cable Grip | 90°C | -55°C | Black | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Compliant | - | - | - | - | - | - | O-Ring, Seal | 0.30 ~ 0.90 (7.6mm ~ 22.9mm) | 1.559 39.6mm | - | 101.6mm | - | - | RoHS Compliant | - | - | ||
![]() 1300980128 Molex | 2 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980028 Molex | 20 | - | Datasheet | 13 Weeks | Cable | 125 | Nylon | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | - | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 NPT | 4.826 mm | - | 0.13 ~ 0.19 (3.2mm ~ 4.8mm) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300990141 Molex | 75 | - | Datasheet | 9 Weeks | Screw | - | - | - | - | - | 2013 | Woodhead, MAX-LOC, 130099 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CONNECTOR ACCESSORY | - | - | - | 1/4 NPT | - | Lock Nut, Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CES-3-CS8365 TE Connectivity Raychem Cable Protection | 491 | - | Datasheet | 20 Weeks | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring, Seal | 0.50 ~ 1.20 (12.7mm ~ 30.5mm) | 1.098 27.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980042 Molex | 30 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |