- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIO-CSPG29 Amphenol Industrial Operations | 425 | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | - | 2012 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black, Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | PG29 | - | Panel Nut, Sealing Nut | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4220356 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 50mm | - | ROHS3 Compliant | - | - | ||
![]() GSC.3S.290.CD11Z LEMO | 32 |
| Datasheet | - | Through Hole | - | Brass | - | - | - | 3S | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | IP50 | - | - | - | M15x1 | 11.43 mm | Collet Nut | 0.38 ~ 0.45 (9.6mm ~ 11.5mm) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5306107 Altech Corporation | 336 |
| Datasheet | 5 Weeks | Cable | - | Polyamide | - | - | 2005 | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | PG7 | - | Sealing Ring | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3805006 Altech Corporation | 78 |
| - | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | PG16 | - | - | - | 1.220 31.0mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1301210020 Molex | In Stock | - | - | 13 Weeks | Cable | - | PVC | - | - | 2016 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | - | - | - | - | PG36 | 3.048 mm | Gasket, Nut, Seal | 0.06 ~ 0.12 (1.5mm ~ 3.2mm) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990075 Molex | 2 | - | - | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980181 Molex | 4 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980170 Molex | 4 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300970283 Molex | 1 | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() IPG-222135-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | PG13.5 | - | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.800 20.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315504 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980095 Molex | 5 | - | Datasheet | 8 Weeks | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | 1/2 NPT | 16.002 mm | O-Ring | 0.56 ~ 0.63 (14.2mm ~ 15.9mm) | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPG-22342 Bud Industries | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | MPG | Active | Not Applicable | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | PG42 | - | Gasket | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | 2.130 54.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPG-22348 Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | - | MPG | Active | Not Applicable | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | PG48 | - | Gasket | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 2.340 59.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112006 LAPP | 98 |
| - | 11 Weeks | Bushing | - | Brass, Nickel Plated | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 1/4 NPT | - | - | 0.04 ~ 0.20 (1.0mm ~ 5.0mm) | - | - | 35.9918mm | - | RoHS Compliant | - | - | ||
![]() 1300980146 Molex | 12 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 52015810 LAPP | 444 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | - | PG16 | 6 mm | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | 35.0012mm | No SVHC | RoHS Compliant | - | - | ||
![]() 52015760 LAPP | 59 |
| - | 11 Weeks | - | Metal | Brass, Nickel Plated | Brass | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | Not Halogen Free | PG29 | - | - | 0.63 ~ 0.98 (16.0mm ~ 25.0mm) | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 53112886 LAPP | 47 |
| Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M20 | - | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.800 20.3mm | - | 45.5mm | - | RoHS Compliant | - | IP68 |