- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | Depth | Reach Compliance Code | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CES-4-CS-2065 TE Connectivity Raychem Cable Protection | 6 |
| Datasheet | 11 Weeks | - | - | - | Plastic | - | - | 2011 | - | - | Active | 1 (Unlimited) | Cable Grip | 90°C | -55°C | Black | - | - | - | - | - | - | - | - | - | 12.7 mm | O-Ring, Seal | 0.75 ~ 1.60 (19.1mm ~ 40.6mm) | 1.559 39.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1713870000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | - | Brass | - | - | 2009 | VG | - | Obsolete | Not Applicable | Cable Gland | 135°C | -40°C | Silver | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Nickel | - | PG7 | 6.096 mm | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | - | 32mm | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() CES-2R TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Nylon, Polyolefin | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Cable Seal, Heat Shrinkable, 90° | - | - | Black | - | - | - | - | Compliant | - | - | - | - | 15.24 mm | O-Ring, Seal | 0.33 ~ 0.71 (18.0mm ~ 8.4mm) | - | - | 43.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 4220321 Altech Corporation | 36 |
| Datasheet | 5 Weeks | - | - | - | Brass, Nickel Plated | - | - | 2005 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -25°C | Silver | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG21 | - | Sealing Ring | 0.43 ~ 0.75 (11.0mm ~ 19.0mm) | 1.114 28.3mm | - | 50mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1300970296 Molex | 2266 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PMC16 SL080 Alpha Wire | 24 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | M16x1.5 | - | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IPG-22216-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | PG16 | 9.9 mm | Gasket | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.890 22.6mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() IPG-22248-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | PG48 | 34 mm | Gasket | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | 2.320 58.9mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1300970204 Molex | 2574 |
| Datasheet | 11 Weeks | - | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip - 45° | - | - | Silver | - | - | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.63 ~ 0.75 (16.0mm ~ 19.0mm) | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1424539 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Silver | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | M16x1.5 | - | Gasket, Seal | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424493 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG42 | - | Seal, Strain Relief | 1.18 ~ 1.50 (30.0mm ~ 38.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424487 Phoenix Contact | 136 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG11 | - | Seal, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 53112120 LAPP | 1319 | - | Datasheet | 11 Weeks | - | Cable | - | Brass, Nickel Plated | Brass | - | 2006 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -30°C | Silver | Straight | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | 24mm | - | - | - | Nickel | Not Halogen Free | M20x1.5 | 5 mm | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | 35.5mm | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 4264007 Altech Corporation | 36 |
| Datasheet | 10 Weeks | - | - | - | Brass, Nickel Plated | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG7 | - | Sealing Ring | 0.16 ~ 0.26 (4.0mm ~ 6.5mm) | 0.492 12.5mm | 13.9954mm | 31mm | 7 mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970249 Molex | 1 | - | Datasheet | 15 Weeks | - | Cable | Aluminum | - | - | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1300980174 Molex | 10 | - | Datasheet | 12 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | 1 1/4 NPT | 22.098 mm | - | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4220309 Altech Corporation | 62 |
| Datasheet | 5 Weeks | - | - | - | Brass, Nickel Plated | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -25°C | Silver | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG9 | - | Sealing Ring | 0.16 ~ 0.37 (4.0mm ~ 9.5mm) | 0.598 15.2mm | 17mm | 35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980195 Molex | 44 | - | Datasheet | 11 Weeks | - | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | Cable Grip, Multi-Hole | - | - | Gray | - | - | - | unknown | - | - | - | - | 1/2 NPT | 5.588 mm | - | 0.22 (5.6mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112878 LAPP | 55 |
| Datasheet | 11 Weeks | - | Cable | - | Polyamide | - | - | 2008 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M25 | 16.9926 mm | Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | 0.996 25.3mm | - | 48.5mm | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 53112883 LAPP | 16 | - | Datasheet | 11 Weeks | - | Cable | - | Polyamide | - | - | 2007 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M20 | 7 mm | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | 0.800 20.3mm | - | 45.5mm | - | - | No SVHC | RoHS Compliant | - | IP68 |