- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | Reach Compliance Code | ELV | Plating | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1424504 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG48 | - | Seal, Strain Relief | 1.34 ~ 1.73 (34.0mm ~ 44.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BE123460 Bulgin | 47 | - | Datasheet | 20 Weeks | - | Cable | - | - | - | 2008 | BE | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | M20 | 3.5 mm | Gasket | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RT0L-18CG-S2 Amphenol Sine Systems Corp | In Stock | - | Datasheet | 12 Weeks | - | Cable | Zinc | - | Bulk | 2011 | ecomate® RM | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | Straight | IP67 - Dust Tight, Waterproof | - | - | Nickel | - | - | 1 1/16-18 | 18.034 mm | EMC Grounding Ring, Gasket, Nut, Seal | 0.53 ~ 0.71 (13.5mm ~ 18.0mm) | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5315542 Altech Corporation | 42 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4220725 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CES-1A50 TE Connectivity Raychem Cable Protection | 334 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Nylon | - | - | 2003 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | - | Straight | - | - | Compliant | - | - | - | - | 10.92 mm | O-Ring, Seal | 0.16 ~ 0.50 (4.1mm ~ 12.7mm) | 0.752 19.1mm | - | 62.23mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1300970281 Molex | 2060 |
| Datasheet | 11 Weeks | - | Cable | Aluminum | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | unknown | - | - | - | - | 2 1/2 NPT | 61.976 mm | - | 2.31 ~ 2.44 (58.7mm ~ 62.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1411081 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | 190.000007g | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M40 | 32.258 mm | O-Ring, Seal | 0.92 ~ 1.27 (23.5mm ~ 32.2mm) | - | - | 43mm | 50mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1300970290 Molex | 542 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300960056 Molex | 1 | - | Datasheet | 5 Weeks | - | Cable | Iron, Zinc, Steel Plated | - | Bulk | 2013 | Woodhead, 130096 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | - | - | - | 3/8 NPT | - | Strain Relief | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 52015800 LAPP | 249 | - | Datasheet | 11 Weeks | - | Cable | Brass, Nickel Plated | - | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | - | Nickel | PG13 | 4 mm | - | 0.16 ~ 0.35 (4.0mm ~ 9.0mm) | - | - | 34.0106mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GSC.2K.290.CD65 LEMO | In Stock | - | Datasheet | - | - | Through Hole | Brass | - | - | - | 2K | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.2K.290.CD70 LEMO | In Stock | - | Datasheet | - | - | Through Hole | Brass | - | - | - | 2K | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | IP50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.2K.290.CD75Z LEMO | In Stock | - | Datasheet | - | - | Through Hole | Brass | - | - | - | 2K | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | IP50 | - | - | - | - | - | - | - | Collet Nut | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.3S.290.ND92Z LEMO | In Stock | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | 3S | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M15 | - | - | 0.32 ~ 0.35 (8.1mm ~ 9.0mm) | 0.669 17.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.2K.290.CD70Z LEMO | In Stock | - | Datasheet | - | - | Through Hole | Brass | - | - | - | 2K | - | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | IP50 | - | - | - | - | - | - | - | Collet Nut | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSC.3S.290.ND72Z LEMO | 36 | - | Datasheet | - | - | - | Brass, Nickel Plated | - | - | - | 3S | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M15 | - | - | 0.24 ~ 0.28 (6.2mm ~ 7.2mm) | 0.669 17.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3240988 Phoenix Contact | 5 |
| Datasheet | 5 Weeks | - | - | PP | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | 10 mm | Seal, Strain Relief | 0.24 (6.0mm) | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() IPG-22211-BPG Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | IPG | - | Active | Not Applicable | Cable Gland | - | - | Gray | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | PG11 | - | Gasket | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.730 18.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09370005104 HARTING | 36 |
| Datasheet | 4 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | - | - | - | - | - | - | - | PG21 | 21.082 mm | - | 0.83 (21.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | - |