- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3241039 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | PG11 | - | - | 0.67 (17.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 3240884 Phoenix Contact | 5 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | M20 | 21.2 mm | Seal, Strain Relief | 0.83 (21.0mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3240888 Phoenix Contact | 5 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | 10 mm | Seal, Strain Relief | 0.39 (10.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241002 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | 10 mm | Seal, Strain Relief | 2.17 (55.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3240878 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | 28.5 mm | Seal, Strain Relief | 1.12 (28.5mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 3241011 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | M16 | 14 mm | Seal, Strain Relief | 3.74 (95.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3241040 Phoenix Contact | 6 |
| Datasheet | 5 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | PG16 | - | - | 0.83 (21.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 3241062 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240950 Phoenix Contact | 15 |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | 42.5 mm | Seal, Strain Relief | 1.67 (42.5mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241064 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3241012 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | M20 | 17 mm | Seal, Strain Relief | 4.53 (115.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3240932 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | 15.8 mm | Seal, Strain Relief | 0.62 (15.8mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 1300970327 Molex | 44 | - | Datasheet | 9 Weeks | Cable | - | Nylon | 2016 | Woodhead, MAX-LOC | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | - | 1/2 NPT | 15.748 mm | - | 0.56 ~ 0.62 (14.2mm ~ 15.7mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() DB-14 Amphenol Industrial Operations | In Stock | - | Datasheet | 12 Weeks | Cable | Aluminum | Aluminum | 1999 | Pyle® DB | Active | - | Cable Grip | - | - | Silver | - | - | - | 25.4 mm | Compression Nut, Strain Relief | 0.88 ~ 1.00 (22.2mm ~ 25.4mm) | 1.375 34.9mm 1 3/8 | 1 25.4mm | 41.402mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3240889 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3241010 Phoenix Contact | 5 |
| Datasheet | 6 Weeks | - | - | PP | 2015 | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP54 - Dust Protected, Water Resistant | - | M12 | 10 mm | Seal, Strain Relief | 2.17 (55.0mm) | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3240924 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Grip - 90° | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | M12 | 13 mm | Seal, Strain Relief | 0.51 (13.0mm) | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 3240903 Phoenix Contact | 5 |
| Datasheet | 6 Weeks | - | - | Polyamide | 2015 | - | Active | 1 (Unlimited) | Cable Grip - 90° | 115°C | -40°C | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | PG9 | 13 mm | - | 0.51 (13.0mm) | - | - | - | RoHS Compliant | - | IP68 | ||
![]() IPG-22236-G Bud Industries | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | IPG | Active | Not Applicable | Cable Gland | - | - | Gray | IP66 - Dust Tight, Water Resistant | - | PG36 | - | Gasket | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 1.850 47.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1301210017 Molex | In Stock | - | - | 10 Weeks | Cable | - | PVC | 2016 | - | Active | 1 (Unlimited) | Cable Gland | - | - | Black | - | unknown | PG21 | 5.08 mm | Gasket, Nut, Seal | 0.06 ~ 0.20 (1.5mm ~ 5.1mm) | - | - | - | Non-RoHS Compliant | - | - |