- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | Approval Agency | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSC.00.290.CD17Z LEMO | In Stock | - | Datasheet | - | - | Through Hole | - | Brass | - | - | 00 | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | IP50 | - | - | - | - | - | M5x0.5 | 17.526 mm | Collet Nut | 0.61 ~ 0.69 (15.6mm ~ 17.5mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMS25 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M25x1.5 | - | Gasket, Nut, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 0.984 25.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() PNC1 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 1 NPT | - | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.315 33.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() PMC25 SL080 Alpha Wire | 21 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M25x1.5 | - | Lock Nuts | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 0.984 25.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() CES-4-T1 TE Connectivity Raychem Cable Protection | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Nylon | Polyolefin | 2003 | - | Active | 1 (Unlimited) | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | Straight | - | - | Compliant | - | - | - | 2-8 | - | O-Ring, Seal | 0.30 ~ 0.82 (7.6mm ~ 20.8mm) | - | 101.6mm | - | RoHS Compliant | - | - | ||
![]() 1460100000 Weidmüller | 16 |
| - | 8 Weeks | - | - | - | Metal | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461070000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461080000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461190000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461110000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461100000 Weidmüller | 11 |
| - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1460110000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Metal | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1461200000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1909740000 Weidmüller | In Stock | - | - | 8 Weeks | - | Cable | - | Plastic | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | CONNECTOR ACCESSORY | - | Not Halogen Free | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() PMC32 SL080 Alpha Wire | 15 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32x1.5 | - | Lock Nuts | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | 1.260 32.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() PPC21 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | PG21 | - | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.114 28.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() PNS3/4 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | - | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.051 26.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() GCL1000-H Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | 2017 | GC1000 | Active | Not Applicable | Cable Gland | - | - | Black | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | M20x1.5 | - | Locknut, O-Ring, Seal | 0.27 ~ 0.47 (7.0mm ~ 12.0mm) | 0.807 20.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0260700000 Weidmüller | In Stock | - | Datasheet | - | - | - | Metal | Brass | Brass | - | VG | Obsolete | Not Applicable | Cable Gland | 60°C | -20°C | Silver | - | IP54 - Dust Protected, Water Resistant | CE | - | - | Nickel | Not Halogen Free | PG11 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | 26mm | No SVHC | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() CES-4S TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Nylon | - | 2011 | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Black | Straight | - | - | Compliant | - | - | - | - | 43.18 mm | O-Ring | 0.75 ~ 2.09 (19.0mm ~ 53.0mm) | 2.362 60.0mm | 152mm | - | RoHS Compliant | - | - |