- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Reach Compliance Code | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980060 Molex | 10 | - | Datasheet | 11 Weeks | Cable | Nylon | - | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | 1/2 NPT | 7.874 mm | O-Ring | 0.25 ~ 0.31 (6.3mm ~ 7.9mm) | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3805013 Altech Corporation | 62 |
| - | 5 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | M25x1.5 | - | - | - | 1.496 38.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970250 Molex | 6 |
| Datasheet | 7 Weeks | - | Aluminum | - | - | 2009 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | - | unknown | - | - | - | 3/8 NPT | - | Gasket, Nut, Strain Relief | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112640 LAPP | 7333 | - | Datasheet | 11 Weeks | Cable | Brass, Nickel Plated | Brass | - | 2006 | SKINTOP® | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | CE; CUL; UL | Nickel | Not Halogen Free | M25x1.5 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 1424491 Phoenix Contact | 79 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | PG29 | - | Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424532 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M12x1.5 | - | Gasket, Seal | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4248696 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970321 Molex | 2322 |
| Datasheet | 15 Weeks | Cable | Stainless Steel | - | Bulk | 2013 | Woodhead, MAX-LOC, 130097 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | - | - | - | - | - | 1/2 NPT | - | Compression Nut, Grommet, Wire Mesh | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5316210 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Polyamide | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5507563 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 24mm | - | - | ROHS3 Compliant | - | IP68 | ||
![]() 5306030 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5306050 Altech Corporation | In Stock | - | - | 5 Weeks | - | Polyamide | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5315614 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Polyamide | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CES-2-D1 TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 10 Weeks | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring, Seal | 0.25 ~ 0.75 (6.4mm ~ 19.1mm) | 0.752 19.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 73550420040 HARTING | In Stock | - | - | 20 Weeks | Cable | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300960050 Molex | 6 | - | Datasheet | 9 Weeks | Cable | Steel | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | - | - | - | - | - | 1/2 NPT | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CES-2L-AL-2.3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | Aluminum | - | - | - | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring, Seal | 0.25 ~ 0.75 (6.4mm ~ 19.1mm) | 0.760 19.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CES-1-CS8365 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CES-4-T1-CS8365 TE Connectivity Raychem Cable Protection | 36 |
| Datasheet | 12 Weeks | - | Nylon | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | Cable Seal, Heat Shrinkable | - | - | Black | - | - | - | - | - | - | - | - | 2-8 | - | O-Ring, Seal | 0.30 ~ 0.82 (7.6mm ~ 20.8mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CES-5/NM-CS8546 TE Connectivity Raychem Cable Protection | 2091 |
| Datasheet | 6 Weeks | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Ring, Seal | 1.38 ~ 2.75 (35.1mm ~ 70.5mm) | 2.902 73.7mm | - | - | - | - | RoHS Compliant | - | - |