- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Approval Agency | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Assembly Item Name | Panel Hole Size | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300990089 Molex | 2058 |
| Datasheet | 15 Weeks | - | Cable | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | - | 0.50 ~ 0.56 (12.7mm ~ 14.2mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300990086 Molex | 2145 |
| Datasheet | 11 Weeks | - | Cable | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | - | 0.44 ~ 0.50 (11.2mm ~ 12.7mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 4248646 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4248648 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CES-5-A250 TE Connectivity / Raychem | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Compliant | - | - | - | - | 59.436 mm | - | - | - | - | - | 177.8mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 5315673 Altech Corporation | In Stock | - | - | 5 Weeks | - | Cable | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5507569 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67mm | 60mm | - | ROHS3 Compliant | - | IP68 | ||
![]() 5507565 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 27mm | - | ROHS3 Compliant | - | IP68 | ||
![]() 1706860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | Brass | - | - | - | - | 2009 | VG | - | Active | Not Applicable | - | Cable Gland | 135°C | -40°C | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | - | PG9 | 9.652 mm | Strain Relief | - | 0.25 ~ 0.38 (6.3mm ~ 9.5mm) | - | - | 34mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1778350000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | Brass | Brass, Rubber | - | - | - | 2006 | VG | - | Obsolete | Not Applicable | - | Cable Gland | 60°C | -20°C | Silver | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | CE | - | - | Nickel | Not Halogen Free | M25x1.5 | 17.018 mm | - | - | 0.59 ~ 0.67 (15.0mm ~ 17.0mm) | - | - | 29.5mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() S2134 LAPP | 2054 |
| Datasheet | 11 Weeks | - | - | Polyamide | - | 80°C | -20°C | - | 2008 | SKINTOP® | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | - | - | 3/4 NPT | - | - | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | STRAIN RELIEF | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980187 Molex | 11 | - | Datasheet | 12 Weeks | - | Cable | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | - | 0.22 ~ 0.41 (5.5mm ~ 10.5mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300980190 Molex | 6 |
| Datasheet | 11 Weeks | - | Cable | Nylon | - | - | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Light Gray | - | - | - | - | - | - | - | - | - | - | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | - | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1778360000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable | Brass | Brass, Rubber | - | - | - | 2006 | VG | - | Obsolete | Not Applicable | - | Cable Gland | 60°C | -20°C | Silver | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | CE | - | - | Nickel | Not Halogen Free | M25x1.5 | 13.97 mm | - | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | 27.5mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() TCFR-48-19B-020-100CH TE Connectivity / Raychem | 2127 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Cable | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Green | - | - | - | Straight | Shielded | - | - | Non-Compliant | - | - | - | - | - | - | 50 mm | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 5308 529 Altech Corporation | 46 |
| - | 5 Weeks | - | - | Polyamide | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG29 | - | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | - | 1.457 37.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970200 Molex | 1 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 73080184D18 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 73000000357 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCFS-12-19B-015-25UW TE Connectivity Raychem Cable Protection | 2226 |
| - | 13 Weeks | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | - | - | 2016 | Thermofit TCFS | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Olive | - | - | - | - | - | - | - | - | - | - | - | M12x1.5 | - | Shrinkable Boot | - | 0.29 (7.4mm) | - | - | - | - | - | Non-RoHS Compliant | - | - |