- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Wire Size (Max) | Panel Hole Size | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GC1000-C Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | - | 2017 | GC1000 | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | M20x1.5 | - | Locknut, O-Ring, Seal | 0.28 ~ 0.47 (7.0mm ~ 12.0mm) | - | - | 0.807 20.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GC1000-E Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | - | 2017 | GC1000 | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | M32x1.5 | - | Locknut, O-Ring, Seal | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | 1.299 33.0mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53112923 LAPP | 217 | - | - | 11 Weeks | - | Cable | - | Polyamide | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M12 | 3.5 mm | - | 0.18 ~ 0.28 (4.5mm ~ 7.0mm) | - | - | 0.484 12.3mm | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 52015830 LAPP | 54 | - | - | 11 Weeks | - | Cable | - | Brass, Nickel Plated | Brass | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | - | Nickel | - | PG29 | 10.5 mm | - | 0.41 ~ 0.79 (10.5mm ~ 20.0mm) | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 53112887 LAPP | 405 |
| Datasheet | 11 Weeks | - | Cable | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M25 | - | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | 0.996 25.3mm | - | 48.5mm | - | - | - | RoHS Compliant | - | IP68 | ||
![]() 53112877 LAPP | 26 |
| - | 11 Weeks | - | Cable | - | Polyamide | - | - | 2007 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M20 | 7 mm | Strain Relief | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | 0.800 20.3mm | - | 45.5mm | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() GC1000-B Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | - | 2017 | GC1000 | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | M16x1.5 | - | Locknut, O-Ring, Seal | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | - | - | 0.650 16.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 537 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1778380000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Cable | - | Brass | Brass, Rubber | - | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | 60°C | -20°C | Silver | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | CE | - | - | Nickel | Not Halogen Free | M20x1.5 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | - | - | - | 26.5mm | - | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 1424474 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | Polyamide | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | M40x1.5 | - | Seal, Strain Relief | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4264133 Altech Corporation | In Stock | - | Datasheet | 10 Weeks | - | Cable | - | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005mm | 44mm | - | 19 mm | - | ROHS3 Compliant | - | - | ||
![]() 1183.25 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | Progress® MS EMC easyCONNECT | Active | 1 (Unlimited) | - | Cable Gland, Long Entry | - | - | Silver | NO | NO | NO | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | unknown | - | - | - | - | - | M25x1.5 | 20.574 mm | Contact Spring, O-Ring, Seal, Strain Relief | 0.49 ~ 0.81 (12.5mm ~ 20.5mm) | FERRULE | 4 AWG | 0.984 25.0mm | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1300980057 Molex | 5 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990126 Molex | 2 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980202 Molex | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980241 Molex | 10 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCFS-30-62C-315-12AE TE Connectivity Raychem Cable Protection | 563 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Stainless Steel, Nickel Plated, Electroless | - | - | 2005 | Thermofit TCFS | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Silver | - | - | - | Straight | Unshielded | - | - | - | Compliant | - | - | - | M30x1.5 | 26 mm | Eyelet, Shrinkable Boot | 0.95 (24.1mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 53112030 LAPP | 1746 | - | Datasheet | 11 Weeks | - | - | Metal | Brass, Nickel Plated | Brass | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | Nickel | Not Halogen Free | M25x1.5 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 5507760 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | Polyamide | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mm | 19mm | - | - | ROHS3 Compliant | - | IP68 | ||
![]() 1460050000 Weidmüller | 40 |
| - | 12 Weeks | - | - | - | Metal | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |