- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | ELV | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Conduit Hub Size | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980238 Molex | 10 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300970159 Molex | 2 | - | Datasheet | 11 Weeks | Cable | - | Aluminum | - | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | 2 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.44 ~ 0.56 (11.1mm ~ 14.2mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300960038 Molex | 2 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5507561 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 37mm | 19mm | - | ROHS3 Compliant | - | IP68 | ||
![]() DB-6 Amphenol Industrial Operations | 32 |
| Datasheet | 12 Weeks | Cable | Aluminum | Aluminum | - | - | - | Pyle® DB | - | Active | - | Cable Grip | - | - | Silver | - | - | - | - | - | 16.002 mm | Compression Nut, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | 1.125 28.6mm 1 1/8 | 3/4 19mm | 28.702mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3240995 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | PP | - | - | 2015 | - | - | Active | 1 (Unlimited) | Cable Gland | 110°C | -10°C | Gray | IP65 - Dust Tight, Water Resistant | - | - | - | M10 | 10 mm | Seal, Strain Relief | 0.24 (6.0mm) | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 3241037 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP40 | - | - | - | PG7 | - | - | 0.39 (10.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CES-2A50 TE Connectivity Aerospace, Defense and Marine | 31 |
| - | 6 Weeks | Cable | - | - | Polyolefin | - | 2003 | - | - | Active | - | - | 90°C | -55°C | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300970322 Molex | 2938 |
| Datasheet | 15 Weeks | Cable | - | Stainless Steel | - | Bulk | 2013 | Woodhead, MAX-LOC, 130097 | yes | Active | 1 (Unlimited) | Cable Grip | - | - | Silver | - | - | - | - | 1/2 NPT | - | Compression Nut, Grommet, Wire Mesh | 0.25 ~ 0.31 (6.3mm ~ 7.9mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300990076 Molex | 33 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990117 Molex | 3 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990185 Molex | 3 | - | Datasheet | 10 Weeks | Cable | - | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | - | Active | 1 (Unlimited) | - | - | - | Light Gray | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.63 ~ 0.75 (16.0mm ~ 19.0mm) | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 1300990114 Molex | 3 | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990108 Molex | 2 | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 5309 129 Altech Corporation | 25 |
| - | 5 Weeks | - | - | Polyamide | - | - | 2008 | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | PG29 | - | - | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | 1.457 37.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 945 Altech Corporation | 53 |
| - | 5 Weeks | - | - | Polyamide | - | - | 2008 | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | M40x1.5 | - | - | 0.71 ~ 1.26 (18.0mm ~ 32.0mm) | 1.575 40.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PNC1/2 SL080 Alpha Wire | 67 |
| Datasheet | 10 Weeks | - | - | Polyamide | - | - | 2015 | FIT® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.840 21.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53806724 LAPP | 2109 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M20x1.5 | - | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1718990000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | Brass | - | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP66 - Dust Tight, Water Resistant | - | - | Nickel | PG7 | 7.874 mm | Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | 24mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1772550000 Weidmüller | In Stock | - | Datasheet | 23 Weeks | Cable | - | Plastic | Polyamide | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | - | - | - | 1/2 NPT | 11.938 mm | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof |