- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Diameter - Inside | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980173 Molex | 4 | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300980220 Molex | 29 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 4220360 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | Cable | Brass | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | 65mm | 70mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1424470 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M16x1.5 | - | Seal, Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1424537 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M20x1.5 | - | Gasket, Seal | 0.24 ~ 0.43 (6.0mm ~ 11.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1300980189 Molex | 20 | - | Datasheet | 12 Weeks | Cable | Nylon | - | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | Cable Grip, Oval Hole | - | - | Gray | - | - | - | - | - | 1/2 NPT | 16.256 mm | - | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() 1424536 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | IP66/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | M16x1.5 | - | Gasket, Seal | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 4264116 Altech Corporation | In Stock | - | Datasheet | 10 Weeks | Cable | Brass, Nickel Plated | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | M16x1.5 | - | - | 0.16 ~ 0.26 (4.0mm ~ 6.5mm) | 0.630 16.0mm | 17mm | 32mm | 9 mm | - | ROHS3 Compliant | - | - | - | ||
![]() 4220800 Altech Corporation | In Stock | - | - | 5 Weeks | Through Hole | Brass | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | 457mm | 38mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4220803 Altech Corporation | In Stock | - | - | 5 Weeks | Through Hole | Brass | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | 914mm | 46mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1300980021 Molex | 49 |
| Datasheet | 11 Weeks | - | - | - | - | - | Woodhead, 130098 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5308 955 Altech Corporation | 42 |
| - | 5 Weeks | - | Polyamide | - | - | 2008 | - | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M40x1.5 | - | - | 0.71 ~ 1.26 (18.0mm ~ 32.0mm) | 1.575 40.0mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1737220000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | Cable | Brass | - | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP66 - Dust Tight, Water Resistant | - | - | Nickel | - | M20x1.5 | 12.954 mm | Strain Relief | 0.33 ~ 0.51 (8.5mm ~ 13.0mm) | - | - | 28mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1772520000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | Plastic | Polyamide | - | 2006 | VG | - | Obsolete | Not Applicable | Cable Gland | 80°C | -30°C | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | 3/8 NPT | 9.906 mm | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1737300000 Weidmüller | In Stock | - | Datasheet | - | Cable | Polyamide | - | - | 2013 | VG | - | Obsolete | Not Applicable | Cable Gland | 80°C | -20°C | Black | IP66 - Dust Tight, Water Resistant | CE | - | - | - | M25x1.5 | 19.05 mm | Seal | 0.51 ~ 0.75 (13.0mm ~ 19.0mm) | - | - | 42mm | - | - | Non-RoHS Compliant | UL94 V-2 | - | Dust Tight, IP66, Water Resistant | ||
![]() 76002046 Digi | In Stock | - | - | - | Cable | - | - | - | 2015 | - | - | Obsolete | Not Applicable | Cable Gland | - | - | Beige | IP66 - Dust Tight, Water Resistant | - | - | - | - | 1/2 NPT | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1719030000 Weidmüller | In Stock | - | Datasheet | - | Cable | Brass, Nickel Plated | - | - | 2013 | VG | - | Obsolete | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | PG16 | - | Seal | 0.69 ~ 0.71 (17.5mm ~ 18.0mm) | - | - | 33mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1778150000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Brass | - | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 100°C | -40°C | Silver | IP66 - Dust Tight, Water Resistant | - | - | Nickel | - | 3/8 NPT | 18.034 mm | - | 0.53 ~ 0.71 (13.5mm ~ 18.0mm) | - | - | 40mm | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP66, Water Resistant | ||
![]() 1777030000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Plastic | Polyamide | - | 2006 | VG | - | Active | Not Applicable | Cable Gland | 60°C | -20°C | Gray | IP54 - Dust Protected, Water Resistant | - | - | - | - | M25x1.5 | 13.97 mm | - | 0.47 ~ 0.55 (12.0mm ~ 14.0mm) | - | - | 39mm | - | - | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() 53112929 LAPP | 148 |
| - | 11 Weeks | Cable | Polyamide | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | IP68 - Dust Tight, Waterproof | - | - | - | Not Halogen Free | M12 | - | - | 0.14 ~ 0.20 (3.5mm ~ 5.0mm) | 0.484 12.3mm | - | - | - | - | RoHS Compliant | - | - | IP68 |