- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300970172 Molex | 1 | - | Datasheet | 11 Weeks | Cable | Aluminum | - | 2016 | - | Active | 1 (Unlimited) | Cable Grip | - | - | Gray | - | unknown | - | - | - | 1 NPT | 22.098 mm | - | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GCL1000-J Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | 2017 | GC1000 | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | - | - | M25x1.5 | - | Locknut, O-Ring, Seal | 0.35 ~ 0.55 (9.0mm ~ 14.0mm) | 1.004 25.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GC1000-G Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | 2017 | GC1000 | Active | Not Applicable | Cable Gland | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | - | - | M50x1.5 | - | Locknut, O-Ring, Seal | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | 2.008 51.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1424472 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M25x1.5 | - | Seal, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424471 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | Active | Not Applicable | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M20x1.5 | - | Seal, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424496 Phoenix Contact | 393 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | Active | Not Applicable | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | - | PG9 | - | Seal, Strain Relief | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3805217 Altech Corporation | 13 |
| - | 5 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 2010 | - | Active | 1 (Unlimited) | Cable Grip - 90° | - | - | Black | IP65 - Dust Tight, Water Resistant | - | - | - | - | M25x1.5 | - | - | - | 1.220 31.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4264117 Altech Corporation | 10 |
| - | 10 Weeks | Cable | Brass | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 16.9926mm | 32mm | 9 mm | - | ROHS3 Compliant | - | - | ||
![]() 4264132 Altech Corporation | In Stock | - | - | 10 Weeks | Cable | Brass | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 33mm | 44mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4220342 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Brass | - | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | 58mm | 68mm | - | - | ROHS3 Compliant | - | - | ||
![]() 52015770 LAPP | 362 | - | - | 11 Weeks | Cable | Brass, Nickel Plated | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | Nickel | PG7 | 2 mm | - | 0.08 ~ 0.20 (2.0mm ~ 5.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1009860000 Weidmüller | 3 | - | - | 8 Weeks | - | Stainless Steel | - | - | VG | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | CE | - | - | M20 | - | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 53105130 LAPP | In Stock | - | - | 11 Weeks | - | Stainless Steel | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | - | M25x1.5 | - | - | 0.45 ~ 0.61 (11.5mm ~ 15.5mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5308 956 Altech Corporation | 41 |
| - | 5 Weeks | - | Polyamide | - | 2008 | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | M50x1.5 | - | - | 0.94 ~ 1.52 (24.0mm ~ 38.5mm) | 1.969 50.0mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1545.N0750.14 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | Not Applicable | Cable Gland | - | - | Black | IP54/68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | - | - | 3/4 NPT | 13.97 mm | Sealing Ring | 0.26 ~ 0.55 (6.5mm ~ 14.0mm) | - | - | 11mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP54, Water Resistant, Waterproof | ||
![]() 1555.07.06 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | 1 (Unlimited) | Cable Gland | - | - | Light Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG7 | 6.604 mm | Sealing Ring | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | 8mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1545.N0500.07 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | Not Applicable | Cable Gland | - | - | Black | IP54/68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | - | - | 1/2 NPT | 7.112 mm | Sealing Ring | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | 9mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP54, Water Resistant, Waterproof | ||
![]() 1545.N0750.18 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | Not Applicable | Cable Gland | - | - | Black | IP54/68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | - | - | 3/4 NPT | 18.034 mm | Sealing Ring | 0.43 ~ 0.71 (11.0mm ~ 18.0mm) | - | - | 11mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP54, Water Resistant, Waterproof | ||
![]() 1555.09.08 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | Nylon | - | - | Syntec® | Active | Not Applicable | Cable Gland | - | - | Light Gray | IP68 - Dust Tight, Waterproof | - | - | - | - | PG9 | 7.874 mm | Sealing Ring | 0.12 ~ 0.31 (3.0mm ~ 8.0mm) | 0.598 15.2mm | - | 8mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1909870000 Weidmüller | 55 |
| - | 6 Weeks | - | Plastic | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |