- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M20KIT American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | M20 | - | Lock Nuts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3805211 Altech Corporation | 74 |
| - | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Black | IP65 - Dust Tight, Water Resistant | - | - | M20x1.5 | - | - | - | 0.984 25.0mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5309 619 Altech Corporation | 10 |
| - | 5 Weeks | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313642 Altech Corporation | 15 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315895 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1424476 Phoenix Contact | 271 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | M20x1.5 | - | Seal, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1424488 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | - | - | Polyamide | - | - | - | - | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | PG13.5 | - | Seal, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53105230 LAPP | 2490 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M25x1.5 | - | - | 0.35 ~ 0.49 (9.0mm ~ 12.5mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53806720 LAPP | 51 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | - | - | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53806739 LAPP | 89 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | - | - | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53105200 LAPP | 2839 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | - | - | 0.12 ~ 0.18 (3.0mm ~ 4.5mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5309 113 Altech Corporation | 100 |
| - | 5 Weeks | - | - | Polyamide | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | PG13.5 | - | - | 0.12 ~ 0.35 (3.0mm ~ 9.0mm) | 0.803 20.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53806740 LAPP | 16 | - | - | 11 Weeks | Cable | - | Stainless Steel | - | - | 2008 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -40°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M16x1.5 | 4.5 mm | - | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP69K | ||
![]() 53105110 LAPP | 2261 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M16x1.5 | - | - | 0.26 ~ 0.36 (6.5mm ~ 9.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53105210 LAPP | 2360 |
| - | 11 Weeks | - | - | Stainless Steel | - | - | - | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M16x1.5 | - | - | 0.18 ~ 0.28 (4.5mm ~ 7.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53112140 LAPP | 157 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | 2005 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | Nickel | Not Halogen Free | M32x1.5 | 7 mm | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 52015700 LAPP | 530 | - | - | 11 Weeks | - | Metal | Brass, Nickel Plated | Brass | - | 2001 | SKINTOP® | - | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | IP68 - Dust Tight, Waterproof; Nema 6P | Nickel | Not Halogen Free | PG7 | 2 mm | - | 0.08 ~ 0.26 (2.0mm ~ 6.5mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112110 LAPP | 149 | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | - | - | 2006 | SKINTOP® | - | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | Nickel | Not Halogen Free | M16x1.5 | 2 mm | - | 0.08 ~ 0.28 (2.0mm ~ 7.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 1300960065 Molex | In Stock | - | Datasheet | 4 Weeks | Cable | - | Iron, Zinc, Steel Plated | - | Bulk | 2013 | Woodhead, 130096 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | - | - | - | 2 1/2 NPT | - | Strain Relief | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4220353 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Brass | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | 20mm | 37mm | - | - | ROHS3 Compliant | - |