- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Connector Support Type | Halogen Free | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3805206 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980191 Molex | 18 | - | Datasheet | 11 Weeks | - | Nylon | - | 2013 | Woodhead, MAX-LOC, 130098 | Active | 1 (Unlimited) | Cable Grip | Light Gray | - | - | - | 3/4 NPT | Gasket, Nut, Sealing Ring, Strain Relief | 0.22 ~ 0.42 (5.6mm ~ 10.7mm) | - | ROHS3 Compliant | - | ||
![]() 4305504 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315854 Altech Corporation | 27 |
| - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308298 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315215 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3805005 Altech Corporation | 110 |
| - | 5 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Active | 1 (Unlimited) | Cable Gland | Black | IP65 - Dust Tight, Water Resistant | - | - | PG13.5 | - | - | 1.220 31.0mm | ROHS3 Compliant | - | ||
![]() 53806781 LAPP | 2788 |
| - | 13 Weeks | - | Stainless Steel | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | 3/4 NPT | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | RoHS Compliant | - | ||
![]() 53105300 LAPP | 2300 |
| - | 11 Weeks | - | Stainless Steel | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | - | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | RoHS Compliant | - | ||
![]() 53806780 LAPP | 171 |
| - | 11 Weeks | - | Stainless Steel | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | 1/2 NPT | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | RoHS Compliant | - | ||
![]() 1424485 Phoenix Contact | 88 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | - | - | PG7 | Seal, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | ||
![]() CES-4/NM-CS8546 TE Connectivity Raychem Cable Protection | 32 |
| Datasheet | 6 Weeks | - | - | Nylon | 2011 | - | Active | 1 (Unlimited) | Cable Grip | Black | - | - | - | - | O-Ring, Seal | 0.50 ~ 1.20 (12.7mm ~ 30.5mm) | 1.098 27.9mm | RoHS Compliant | - | ||
![]() PNS1/2 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | 1/2 NPT | Gasket, Nut, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.839 21.3mm | ROHS3 Compliant | - | ||
![]() PNC3/4 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | 3/4 NPT | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.050 26.7mm | ROHS3 Compliant | - | ||
![]() 4249647 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4248723 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1909810000 Weidmüller | 47 |
| - | 12 Weeks | Cable | Plastic | - | 2006 | - | Active | 1 (Unlimited) | - | Grey | - | CONNECTOR ACCESSORY | Not Halogen Free | - | - | - | - | RoHS Compliant | IP67 | ||
![]() 5318201 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313625 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5315865 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |