- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5318210 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4220348 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Brass | - | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 73000000337 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CES-4S/NM-CS8546 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1300990190 Molex | 3 | - | Datasheet | 10 Weeks | Cable | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130099 | Active | 1 (Unlimited) | - | - | - | Light Gray | - | 1/2 NPT | - | Gasket, Nut, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4220352 Altech Corporation | In Stock | - | - | 5 Weeks | - | Brass | Bulk | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -20°C | Silver | - | - | - | - | - | - | 17mm | 35mm | - | ROHS3 Compliant | - | ||
![]() 5306151 Altech Corporation | In Stock | - | - | 5 Weeks | Cable | Polyamide | - | 2006 | - | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | IP68 - Dust Tight, Waterproof | 1/2 NPT | - | Strain Relief | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | 0.835 21.2mm | 24mm | 88mm | - | ROHS3 Compliant | - | ||
![]() 5308 707 Altech Corporation | 2525 |
| - | 5 Weeks | - | Polyamide | - | 2008 | - | Active | 1 (Unlimited) | Cable Feedthrough | - | - | Gray | IP68 - Dust Tight, Waterproof | PG7 | - | - | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | 0.492 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1000.1NPT.210 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1 NPT | 21.082 mm | Seal | 0.67 ~ 0.83 (17.0mm ~ 21.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/4NPT.125 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | 12.446 mm | Seal | 0.38 ~ 0.49 (9.5mm ~ 12.5mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.045 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 4.572 mm | Seal | 0.14 ~ 0.18 (3.5mm ~ 4.5mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.205 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | 20.574 mm | O-Ring, Seal, Strain Relief | 0.63 ~ 0.81 (16.0mm ~ 20.5mm) | 0.984 25.0mm | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.25.160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | 16.002 mm | O-Ring, Seal, Strain Relief | 0.49 ~ 0.63 (12.5mm ~ 16.0mm) | 0.984 25.0mm | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1100.32.255 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® MS | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | M32x1.5 | 25.4 mm | O-Ring, Seal, Strain Relief | 0.83 ~ 1.00 (21.0mm ~ 25.5mm) | 1.260 32.0mm | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.3/8NPT.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | 7.874 mm | Seal | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/2NPT.110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | 10.922 mm | Seal | 0.31 ~ 0.43 (8.0mm ~ 11.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/4NPT.050 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/4 NPT | 5.08 mm | Seal | 0.14 ~ 0.20 (3.5mm ~ 5.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/8NPT.060 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/8 NPT | 6.096 mm | Seal | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/2NPT.080 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | 7.874 mm | Seal | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1000.1/8NPT.040 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Brass, Nickel Plated | - | - | Progress® NPT | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof | 1/8 NPT | 4.064 mm | Seal | 0.12 ~ 0.16 (3.0mm ~ 4.0mm) | - | - | - | - | ROHS3 Compliant | Dust Tight, IP68, Water Resistant, Waterproof |