- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Contact Finish Mating | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Ingress Protection | Reach Compliance Code | Approval Agency | Connector Support Type | Cable Length | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300980053 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300070177 Molex | 2446 |
| - | 7 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2009 | - | Active | Not Applicable | - | CIRCULAR CONNECTOR | - | - | - | - | Straight | - | - | - | - | 10m | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1777050000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | Plastic | Polyamide | - | - | 2006 | VG | Obsolete | Not Applicable | - | - | Cable Gland | 60°C | -20°C | Gray | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | - | M20x1.5 | 9.906 mm | - | 0.31 ~ 0.39 (8.0mm ~ 10.0mm) | - | 35mm | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 1300960078 Molex | 865 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980008 Molex | 31 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980040 Molex | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 53112928 LAPP | 45 |
| - | 11 Weeks | Cable | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | - | Cable Gland | 100°C | -20°C | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Not Halogen Free | M32 | - | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | 1.272 32.3mm | - | - | RoHS Compliant | - | IP68 | ||
![]() 5309 121 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | Polyamide | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | Cable Feedthrough | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | PG21 | - | - | 0.28 ~ 0.63 (7.0mm ~ 16.0mm) | 1.114 28.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 52015730 LAPP | 158 | - | - | 11 Weeks | - | Metal | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | - | Cable Gland | 100°C | -30°C | Silver | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | - | Nickel | Not Halogen Free | PG13 | 5 mm | - | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | - | 34.0106mm | No SVHC | RoHS Compliant | - | IP68 | ||
![]() 5308 904 Altech Corporation | 30 |
| - | 8 Weeks | - | - | Polyamide | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | Cable Feedthrough | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | 3/8 NPT | - | - | 0.06 ~ 0.24 (1.5mm ~ 6.0mm) | 0.673 17.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() S2136 LAPP | 33 |
| - | 8 Weeks | - | - | Polyamide | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | - | Cable Gland | - | - | Black | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | CE, CSA, TUV, UL | - | - | - | - | PG36 | - | - | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1300970178 Molex | 2 | - | Datasheet | 15 Weeks | Cable | - | Aluminum | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | 1 1/4 NPT | 34.798 mm | - | 1.25 ~ 1.37 (31.7mm ~ 34.9mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1301210015 Molex | 49 |
| - | 11 Weeks | Cable | - | PVC | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | Cable Gland | - | - | Black | - | - | unknown | - | - | - | - | - | PG36 | 3.556 mm | Gasket, Nut, Seal | 0.08 ~ 0.14 (2.0mm ~ 3.5mm) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 12002200 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | - | Polyamide | - | - | - | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | - | - | Cable Gland | - | - | Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | M16x1.5 | 9.906 mm | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1772270000 Weidmüller | 44 |
| - | 10 Weeks | - | - | Brass | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | 63.6mm | - | RoHS Compliant | - | - | ||
![]() 53112014 LAPP | 333 |
| - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | - | Cable Gland | - | - | Silver | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | - | 3/8 NPT | - | - | 0.18 ~ 0.35 (4.5mm ~ 9.0mm) | - | 39.7002mm | - | RoHS Compliant | - | - | ||
![]() 1300960076 Molex | 844 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300980207 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980020 Molex | 49 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Woodhead, 130098 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 52015710 LAPP | 210 |
| - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | - | Cable Gland | 100°C | -30°C | Silver | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | - | - | Not Halogen Free | PG9 | - | - | 0.16 ~ 0.32 (4.0mm ~ 8.0mm) | - | - | - | RoHS Compliant | - | IP68 |