- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300950249 Molex | 2121 |
| - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1301210030 Molex | 49 |
| - | 9 Weeks | Cable | PVC | 2016 | - | Active | 1 (Unlimited) | Cable Gland | Black | - | - | PG21 | 5.08 mm | Gasket, Nut, Seal | 0.08 ~ 0.20 (2.0mm ~ 5.1mm) | - | Non-RoHS Compliant | ||
![]() 1301210008 Molex | In Stock | - | - | 12 Weeks | Cable | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PPC7 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG7 | - | Lock Nuts | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() PMS16 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M16x1.5 | - | Gasket, Nut, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | ROHS3 Compliant | ||
![]() PPC11 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG11 | - | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | ||
![]() PPC13 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG13.5 | - | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | ROHS3 Compliant | ||
![]() MES16 NC080 Alpha Wire | 94 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M16x1.5 | - | O-Ring, Seal | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | - | ||
![]() PNC1 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1 NPT | - | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.315 33.4mm | ROHS3 Compliant | ||
![]() PMS25 BK080 Alpha Wire | 697 |
| Datasheet | 10 Weeks | - | Polyamide | 2017 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M25x1.5 | - | Gasket, Nut, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 0.984 25.0mm | ROHS3 Compliant | ||
![]() MPG29 NC080 Alpha Wire | 32 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG29 | - | O-Ring, Seal | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | - | ||
![]() PMS12 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M12x1.5 | - | Gasket, Nut, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | ROHS3 Compliant | ||
![]() PPS7 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG7 | - | Gasket, Locknut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() PMS20 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M20x1.5 | - | Gasket, Nut, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() MES12 NC080 Alpha Wire | 82 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M12x1.5 | - | O-Ring, Seal | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | - | ||
![]() PMC25 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M25x1.5 | - | Lock Nuts | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 0.984 25.0mm | ROHS3 Compliant | ||
![]() PPC16 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2015 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG16 | - | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() MPG11 NC080 Alpha Wire | 36 | - | Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG11 | - | O-Ring, Seal | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | - | ||
![]() MES20 NC080 Alpha Wire | 42 |
| Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2018 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M20x1.5 | - | O-Ring, Seal | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.787 20.0mm | - | ||
![]() PPC29 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | - | Polyamide | 2017 | FITĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | PG29 | - | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | ROHS3 Compliant |