- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Connector Support Type | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Height | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300990116 Molex | 2309 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990071 Molex | 2591 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300980016 Molex | 32 |
| Datasheet | 7 Weeks | - | - | - | - | - | Woodhead, 130098 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300980194 Molex | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300960053 Molex | 2119 |
| - | 6 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4264120 Altech Corporation | 671 |
| - | 10 Weeks | Cable | Brass, Nickel Plated | - | - | 2006 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | M20x1.5 | - | Sealing Ring | 0.28 ~ 0.41 (7.0mm ~ 10.5mm) | 0.787 20.0mm | 22mm | 36mm | 13.5 mm | - | ROHS3 Compliant | - | - | ||
![]() 3241013 Phoenix Contact | 12 |
| Datasheet | 5 Weeks | - | PP | - | - | 2015 | - | Active | 1 (Unlimited) | - | Cable Gland | 110°C | -10°C | Gray | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | M25 | 21 mm | Seal, Strain Relief | 5.71 (145.0mm) | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 3805223 Altech Corporation | 32 |
| - | 5 Weeks | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1300970340 Molex | 2289 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990098 Molex | 2629 |
| - | 4 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4220612 Altech Corporation | In Stock | - | - | 5 Weeks | - | Brass | - | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5308 903 Altech Corporation | 72 |
| - | 8 Weeks | - | Polyamide | - | - | 2008 | - | Active | 1 (Unlimited) | - | Cable Feedthrough | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | 1 NPT | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | 1.311 33.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0497700000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | Brass | - | - | - | VG | Active | Not Applicable | - | Cable Gland | 60°C | -20°C | Silver | - | - | - | IP54 - Dust Protected, Water Resistant | CE | - | Nickel | Not Halogen Free | PG42 | 42.926 mm | - | 1.61 ~ 1.69 (41.0mm ~ 43.0mm) | - | - | 44mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 1770410000 Weidmüller | In Stock | - | - | 8 Weeks | - | Brass | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 54mm | - | - | RoHS Compliant | - | - | ||
![]() 0261560000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | Polyamide | - | - | VG | Obsolete | Not Applicable | - | Cable Gland | 60°C | -20°C | Gray | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | PG9 | 7.874 mm | - | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | - | - | 29mm | - | - | RoHS Compliant | Lead Free | IP54, Water Resistant | ||
![]() 1772590000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | Polyamide | - | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | 80°C | -30°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | 3/8 NPT | 18.034 mm | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1772560000 Weidmüller | In Stock | - | Datasheet | - | Cable | Plastic | Polyamide | - | 2006 | VG | Obsolete | Not Applicable | - | Cable Gland | 80°C | -30°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | 1/2 NPT | 13.97 mm | - | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() S1542 LAPP | 60 |
| - | 8 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | - | M63x1.5 | - | - | 1.34 ~ 1.77 (34.0mm ~ 45.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1301990040 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 53112620 LAPP | 1214 | - | - | 11 Weeks | Cable | Brass, Nickel Plated | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | Nickel | Not Halogen Free | M16x1.5 | 4.5 mm | - | 0.18 ~ 0.35 (4.5mm ~ 9.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | IP68 |