- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Wire/Cable Diameter | Cable Diameter | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5315857 Altech Corporation | 42 |
| - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4266 004 Altech Corporation | 32 |
| - | 11 Weeks | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300950182 Molex | 2393 |
| - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4248661 Altech Corporation | In Stock | - | - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4220850 Altech Corporation | 32 |
| - | - | Cable | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5313620 Altech Corporation | 42 |
| - | 5 Weeks | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4248531 Altech Corporation | 41 |
| - | 5 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10000400 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG13.5 | 11.938 mm | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12151800 Bopla Enclosures | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide | 2015 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | M12x1.5 | 6.096 mm | 0.16 ~ 0.24 (4.0mm ~ 6.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 10000200 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG9 | 7.874 mm | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() 12002400 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | Cable | Polyamide | 2015 | BoplaFlex BF/MBF | Active | Not Applicable | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M25x1.5 | 17.018 mm | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() S1221 LAPP | 71 | - | Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG21 | - | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | RoHS Compliant | - | ||
![]() S2621 LAPP | 31 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | M32x1.5 | - | 0.24 ~ 0.59 (6.0mm ~ 15.0mm) | RoHS Compliant | - | ||
![]() 12051909 Bopla Enclosures | In Stock | - | Datasheet | 2 Weeks | - | Polyamide | 2010 | BoplaCon POZ/MPOZ | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG9 | 7.874 mm | 0.24 ~ 0.31 (6.0mm ~ 8.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() S1211 LAPP | 50 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG11 | - | 0.08 ~ 0.28 (2.0mm ~ 7.0mm) | RoHS Compliant | - | ||
![]() 12052909 Bopla Enclosures | In Stock | - | - | 2 Weeks | Cable | Polyamide | 2015 | BoplaCon POZB/MPOZB | Active | Not Applicable | Cable Gland | Gray | IP65 - Dust Tight, Water Resistant | PG13 | 11.938 mm | 0.39 ~ 0.47 (10.0mm ~ 12.0mm) | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() S1207 LAPP | 84 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG7 | - | 0.06 ~ 0.20 (1.5mm ~ 5.1mm) | RoHS Compliant | - | ||
![]() S2607 LAPP | 203 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | M12x1.5 | - | 0.08 ~ 0.20 (2.0mm ~ 5.0mm) | RoHS Compliant | - | ||
![]() S1209 LAPP | 26 |
| Datasheet | 8 Weeks | - | Polyamide | 2009 | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG9 | - | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | RoHS Compliant | - | ||
![]() S2211 LAPP | 103 |
| Datasheet | 8 Weeks | - | Polyamide | - | SKINTOPĀ® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | PG11 | - | 0.08 ~ 0.28 (2.0mm ~ 7.0mm) | RoHS Compliant | - |