- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | ELV | Body Plating | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411084 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M50 | 44.196 mm | O-Ring, Seal | 1.40 ~ 1.74 (35.6mm ~ 44.1mm) | - | 45mm | 60mm | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1411090 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | 199.999989g | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M20 | 20.828 mm | O-Ring, Seal | 0.49 ~ 0.82 (12.5mm ~ 20.9mm) | - | 75mm | 30.5mm | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1411185 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 1 NPT | 24.892 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411147 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | PG36 | 32.004 mm | Seal, Strain Relief | 0.87 ~ 1.26 (22.0mm ~ 32.0mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() CES-3A-D2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | Cable | - | Nylon, Polyolefin | - | 2005 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | - | - | Straight | - | - | - | - | Compliant | - | 1-11 1/2 | - | Seal | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | 0.752 19.1mm | 95.24mm | - | RoHS Compliant | - | - | ||
![]() 1300970217 Molex | In Stock | - | Datasheet | 15 Weeks | Cable | - | Aluminum | - | 2016 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | unknown | - | - | - | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1569110000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Metal | Brass | - | 2006 | VG | Active | Not Applicable | - | Cable Gland | 100°C | -40°C | Silver | - | - | IP68 - Dust Tight, Waterproof | compliant | - | CE | - | Nickel | PG21 | 18.034 mm | Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | 33.5mm | - | Non-RoHS Compliant | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 09620005010 HARTING | In Stock | - | - | 7 Weeks | - | - | Metal | - | - | - | Active | 1 (Unlimited) | Cable | Cable Gland | - | - | Silver | Female | - | IP68 - Dust Tight, Waterproof | - | 35A | - | - | - | PG29 | 24.892 mm | Compression Nut | 0.79 ~ 0.98 (20.0mm ~ 25.0mm) | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1300980155 Molex | In Stock | - | Datasheet | 3 Weeks | Cable | - | Nylon | - | 2016 | Woodhead, MAX-LOC, 130098 | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | - | - | - | - | - | 1 NPT | 22.098 mm | - | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1300980215 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | Nylon | - | - | Woodhead, MAX-LOC, 130098 | Active | Not Applicable | - | Cable Grip | - | - | Orange | - | - | - | - | - | - | - | - | 3/4 NPT | - | O-Ring | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1411166 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32 | 21.082 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1415171 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | 2015 | - | Active | - | - | Cable Gland | - | - | Light Gray | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12 | - | Seal, Strain Relief | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1415180 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | 2015 | - | Active | Not Applicable | - | Cable Gland | - | - | Black | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M25 | - | Seal, Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1300960051 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | - | Steel | - | 2016 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | - | - | unknown | - | - | - | - | 3/4 NPT | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1415163 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 2015 | - | Active | - | - | Cable Gland | - | - | Silver | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M20 | - | EMC Grounding Screw, Seal, Compression Ring | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1415110 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | 2015 | - | Active | - | - | Cable Gland | - | - | Black | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M32 | - | - | 0.51 ~ 0.83 (13.0mm ~ 21.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1411165 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M25 | 17.018 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1300970156 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | - | Aluminum | - | 2016 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Gray | - | - | - | unknown | - | - | - | - | 1/2 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1411160 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP66/68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | M12 | 6.604 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1411183 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 2014 | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | 1/2 NPT | 13.97 mm | Clamping Insert, O-Ring, Seal, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof |