- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Connector Support Type | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411195 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | PG7 | 6.604 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411159 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 1 NPT | 24.892 mm | Seal, Strain Relief | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 3241223 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide | Plastic | - | 2015 | - | - | Active | 1 (Unlimited) | - | Cable Gland | 115°C | -40°C | Black | IP66 - Dust Tight, Water Resistant | - | - | - | M40 | - | Seal, Strain Relief | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() 1300990129 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | - | Nylon | - | - | 2016 | Woodhead, MAX-LOC | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | - | - | Gray | - | unknown | - | - | 1 NPT | 22.098 mm | - | 0.75 ~ 0.87 (19.0mm ~ 22.1mm) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1662133 Phoenix Contact | In Stock | - | Datasheet | 12 Weeks | - | Module | Metal | - | 19.900004g | 2003 | - | - | Active | - | - | Cable Gland | - | - | Silver | - | - | - | - | PG9 | - | Seal | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1411077 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 1.000001g | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M25 | 20.066 mm | O-Ring, Seal | 0.44 ~ 0.79 (11.1mm ~ 20.0mm) | - | 41mm | 36mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1301990025 Molex | In Stock | - | Datasheet | 13 Weeks | Cable | Aluminum | Aluminum | - | - | 2013 | Woodhead, MAX-LOC Plus, 130199 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | 17.526 mm | Compression Nut, Grommet, O-Ring, Shield Ring, Stop Ring | 0.56 ~ 0.69 (14.2mm ~ 17.5mm) | 51.38mm | 70.85mm | 46.6mm | No | Unknown | ROHS3 Compliant | - | Dust Tight, IP67, IP68, Waterproof | ||
![]() 1300970277 Molex | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1300990097 Molex | In Stock | - | Datasheet | 15 Weeks | Cable | - | Nylon | - | - | 2013 | Woodhead, MAX-LOC, 130099 | yes | Active | 1 (Unlimited) | - | Cable Grip | - | - | Light Gray | - | - | - | - | 3/4 NPT | - | Gasket, Nut, O-Ring, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1411144 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof | - | - | - | PG16 | 13.97 mm | Seal, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 5306116 Altech Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09620005007 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | Cable | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | PG21 | 15.494 mm | Compression Nut | 0.45 ~ 0.61 (11.5mm ~ 15.5mm) | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1301990080 Molex | In Stock | - | Datasheet | 15 Weeks | Cable | Aluminum | Aluminum | - | - | 2013 | Woodhead, MAX-LOC Plus, 130199 | - | Active | 1 (Unlimited) | - | Cable Grip | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | - | 18.034 mm | Compression Nut, Grommet, O-Ring, Shield Ring, Stop Ring | 0.59 ~ 0.71 (15.0mm ~ 18.0mm) | 52.89mm | 70.85mm | 46.6mm | No | Unknown | ROHS3 Compliant | - | Dust Tight, IP67, IP68, Waterproof | ||
![]() 09000005098 HARTING | In Stock | - | - | 8 Weeks | - | - | Metal | - | - | - | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | - | - | - | PG36 | 34.036 mm | Seal | 1.14 ~ 1.34 (29.0mm ~ 34.0mm) | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1411075 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | 61.000009g | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP66/67/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M20 | 13.97 mm | O-Ring, Seal | 0.26 ~ 0.55 (6.5mm ~ 14.0mm) | - | 39mm | 27mm | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() 1411194 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Brass, Nickel Plated | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | IP68 - Dust Tight, Waterproof | not_compliant | - | - | M63 | 41.91 mm | Clamping Insert, EMC Contact Spring, O-Ring, Seal, Strain Relief | 1.26 ~ 1.65 (32.0mm ~ 42.0mm) | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1415179 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | Not Applicable | - | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M20 | - | Seal, Strain Relief | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1411158 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | 18.034 mm | Seal, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 1415109 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | - | - | Cable Gland | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M25 | - | - | 0.39 ~ 0.67 (10.0mm ~ 17.0mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1909770000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Plastic | - | - | 2013 | VG | - | Active | Not Applicable | - | Cable Gland | - | - | Gray | IP67 - Dust Tight, Waterproof | compliant | - | Not Halogen Free | PG9 | 7.874 mm | - | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |