- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61724110 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724510 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 | 40 | 11.1 | ||
![]() 52008040 Lapp | In Stock | - | - | Metal | No | IP65 | No | No | Other | Straight | - | - | No | - | - | - | PG | No | - | - | - | - | ||
![]() 52005610 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 42 | - | No | 34 - 43 | Nickel-plated | 10 | PG | No | 57 | - | - | - | ||
![]() 52106080 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 50 | - | No | - | - | 9 | - | No | 57 | - | - | - | ||
![]() 52006485 Lapp | In Stock | - | - | Metal | No | IP56 | No | No | Brass | Straight | 56 | - | No | - | Untreated | 15 | Metric | No | 55 | - | - | - | ||
![]() 52032550 Lapp | In Stock | - | - | Metal | No | - | No | No | Steel | - | 16 | - | No | 8 - 15 | Untreated | 10 | PG | No | 24 | - | - | - | ||
![]() 52101965 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 16 | - | No | - | - | 5.5 | - | No | 18 | - | - | - | ||
![]() 52023626 Lapp | 46 |
| - | Metal | Yes | IP65 | No | No | Brass | Straight | 16 | - | No | 13 - 15 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | ||
![]() 52100347 Lapp | In Stock | - | - | Plastic | No | - | No | Yes | Polyamide (PA) | - | 48 | - | No | - | - | 15 | - | No | 68 | - | - | - | ||
![]() 53113620 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 20 | 1.5 | No | 5 - 10 | Nickel-plated | 8 | Metric | No | 24 | - | - | - | ||
![]() 52105610 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | No | Brass | Straight | 20 | 1.5 | No | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | ||
![]() 53110075 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 885477-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004130 Lapp | In Stock | - | - | Metal | No | IP55 | No | No | Other | 90°-elbow | 16 | - | No | - | Other | 7.2 | PG | No | 22 | - | - | - | ||
![]() 52004300 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 13.5 | - | No | 12 - 14 | Nickel-plated | 6.5 | PG | No | 22 | - | - | - | ||
![]() 52006375 Lapp | In Stock | - | - | Metal | No | IP56 | No | No | Brass | Straight | 24 | - | No | - | Untreated | 11 | Metric | No | 24 | - | - | - | ||
![]() 52104910 Lapp | In Stock | - | - | Metal | No | IP54 | No | No | Brass | Straight | 20 | 1.5 | No | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | ||
![]() 53110082 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002530 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 7 | - | No | 3.8 - 4.8 | Nickel-plated | 5 | PG | No | 14 | - | - | - |