- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Use With | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | MIL Type | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Type | Composition | Color | Style | Product Type | Product | Height | Length | Width | Panel Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECC075 Cooper | In Stock | - | - | - | cCSAus | - | - | - | - | - | Hubbell | ECC075 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal conduit);EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit) | Iron | - | One Hole | - | - | - | - | - | - | ||
![]() SJT814404 Amphenol | In Stock | - | - | - | - | - | - | - | Socket Junction Modules | - | - | - | - | MIL-T-81714 II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Tracks | - | - | - | - | ||
![]() 133-04505 HellermannTyton | In Stock | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | - | Black | - | Cable Mounts | Cable Clips | - | - | - | - | ||
![]() U150SG Emerson | In Stock | - | - | - | CSA | - | - | - | - | - | Appleton | U150SG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Malleable Iron | - | U-Bolt Clamp | - | - | - | - | - | - | ||
![]() ECC125 Cooper | In Stock | - | - | - | cCSAus | - | - | - | - | - | Hubbell | ECC125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal conduit);EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit) | Iron | - | One Hole | - | - | - | - | - | - | ||
![]() 151-03864 HellermannTyton | In Stock | - | - | - | - | - | - | - | Wire and Cable Bundles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar Locking Clamps | Solar Locking Clamp | - | Black | - | - | Cable Clamps | 41.95 mm | 28.43 mm | 12 mm | 6.75 mm | ||
![]() 52000251 Lapp | In Stock | - | - | Metal | - | No | IP54 | No | - | No | - | - | Brass | - | Straight | 16 | - | No | - | Nickel-plated | 6.5 | PG | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100320 Lapp | In Stock | - | - | Plastic | - | No | - | No | - | Yes | - | - | Polyamide (PA) | - | - | 7 | - | No | - | - | 9 | - | No | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110162 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53806770 Lapp | In Stock | - | - | Metal | - | No | IP68 | No | - | No | - | - | Brass | - | Straight | 16 | 1.5 | - | 2 - 7 | Nickel-plated | 7 | Metric | Yes | No | 20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024120 Lapp | In Stock | - | - | Metal | - | No | IP55 | No | - | No | - | - | Other | - | 90°-elbow | 36 | - | No | - | Other | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024969 Lapp | In Stock | - | - | Metal | - | No | IP68 | No | - | No | - | - | Brass | - | Straight | 13.5 | - | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105850 Lapp | In Stock | - | - | Metal | - | Yes | IP65 | No | - | No | - | - | Brass | - | Straight | 20 | 1.5 | No | 8.5 - 11 | Nickel-plated | 6 | Metric | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023718 Lapp | In Stock | - | - | Metal | - | Yes | IP55 | No | - | No | - | - | Brass | - | Straight | 11 | - | No | 9.5 - 12 | Nickel-plated | 10 | PG | No | - | 20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023980 Lapp | In Stock | - | - | Metal | - | No | IP55 | No | - | No | - | - | Other | - | 90°-elbow | 11 | - | No | - | Nickel-plated | 10 | PG | No | - | 21 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100340 Lapp | In Stock | - | - | Plastic | - | No | - | No | - | Yes | - | - | Polyamide (PA) | - | - | 36 | - | No | - | - | 14 | - | No | - | 53 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104345 Lapp | In Stock | - | - | - | - | No | - | No | - | No | - | - | - | - | - | 16 | - | No | - | - | 10 | - | No | - | 18 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105860 Lapp | In Stock | - | - | Metal | - | Yes | IP65 | No | - | No | - | - | Brass | - | Straight | 20 | 1.5 | No | 10.5 - 13 | Nickel-plated | 6 | Metric | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53018190 Lapp | In Stock | - | - | Plastic | - | No | IP68 | No | - | No | - | - | Polyamide (PA) | - | Straight | 48 | - | No | 26 - 35 | Untreated | 14 | PG | No | - | 65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110150 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |