- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body material | Body colour | Cable accessories application | Cable accessories application1 | Cable accessories features | Certificates | Colour | Conduit size | Connections | Gross weight | IP rating1 | Kind of thread | Kind of thread1 | Manufacturer series | Material1 | Type of cable accessories | Version | Operating temperature | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-21203 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 34 | 34mm socket | 49.1g | - | - | - | HelaGuard | - | connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21304 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | black | 28 | 28mm socket / M25 | 59g | - | metric | outside | HelaGuard | polyamide | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21803 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 34 | 34mm socket | 54.8g | - | - | - | HelaGuard | - | connector | - | -50...135°C | IP68 | UL94V-2 | ||
![]() 166-22606 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 42 | 42mm socket / M40 | 198g | - | - | - | HelaGuard | - | 90° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21402 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 16 | 16mm socket / M20 | 47g | - | - | - | HelaGuard | - | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-22805 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 34 | 34mm socket / M32 | 52.49g | - | - | - | HelaGuard | - | 90° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-23305 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | black | 28 | 28mm socket / M25 | 120g | - | - | - | HelaGuard | polyamide | 90° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21904 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | - | 28 | 28mm socket / M25 | 59g | - | - | - | HelaGuard | polyamide | straight terminal connector | - | - | IP68 | - | ||
![]() 166-23004 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 42 | 42mm socket | 117.9g | - | - | - | HelaGuard | - | 90° angled connector | angular | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-22104 HELLERMANNTYTON | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | 28 | 28mm socket / M25 | 110g | - | - | - | HelaGuard | - | straight terminal connector | with strain relief | - | IP68 | - | ||
![]() 166-21200 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 16 | 16mm socket | 14g | - | - | - | HelaGuard | - | connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-22003 HELLERMANNTYTON | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | 21 | 21mm socket / M20 | 53g | - | - | - | HelaGuard | - | straight terminal connector | - | - | IP68 | - | ||
![]() 166-21312 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | black | 21 | 21mm socket / PG13,5 | 34.7g | - | - | - | HelaGuard | polyamide | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21404 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | black | 28 | 28mm socket / M25 | 91g | - | inside | metric | HelaGuard | polyamide | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21315 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | - | - | - | RoHS compliant | black | 34 | 34 socket / PG29 | 111.1g | - | outside | PG | HelaGuard | polyamide | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21403 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 21 | 21mm socket / M20 | 53g | - | - | - | HelaGuard | - | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-21401 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | - | - | - | RoHS compliant | black | 16 | 16mm socket / M16 | 40g | - | - | - | HelaGuard | - | straight terminal connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 151-00831 HELLERMANNTYTON | In Stock | - | - | - | polyamide | black | - | - | - | RoHS compliant | - | - | - | 5.3g | - | - | - | - | - | Self-adhesive cable holder | - | - | - | - | ||
![]() 61800715 LAPP | In Stock | - | - | polyamide 6 | - | - | for braids | protective tubes | halogen free | RoHS compliant | black | 13 | 13 socket / NPT3/8" | 6g | IP69 | inch | outside | SILVYN® KLICK NPT | - | straight terminal connector | - | -40...115°C | IP68 | - | ||
![]() 61800784 LAPP | In Stock | - | - | polyamide 6 | - | - | for braids | protective tubes | halogen free | RoHS compliant | black | 54 | 54mm socket / NPT1 1/2" | 80g | IP69 | inch | outside | SILVYN® KLICK NPT | - | straight terminal connector | - | -40...115°C | IP68 | - |